Colson Caster Corporation Peforma Rubber Wheel 5.00008.586

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
5.00008.586
Peforma Rubber Wheel 5.00008.586

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00008.586
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Half Round Tread; Round Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Swivel Plate Caster; Swivel, Wheel Material=Phenolic, Black - 1318723 - Reid Supply
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Pneumatic Wheel - P-W10-OH-B-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details