Colson Caster Corporation Peforma Rubber Wheel 5.00005.465 COND

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
5.00005.465 COND
Peforma Rubber Wheel 5.00005.465 COND

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00005.465 COND
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 325 lbs (147 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Solid Poly; Solid Elastomer
Maximum Load 1100 lbs (499 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Pneumatic Wheel - P-W12-CH-B-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details