Colson Caster Corporation Metal Wheel 5.00005.239

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
5.00005.239
Metal Wheel 5.00005.239

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00005.239
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 5 inch (127 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Rubber on Cast Iron Wheel - W-4-RCI-6400 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details