Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00004.939

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00004.939
Polyurethane Tread & Molded Nylon Wheel 5.00004.939

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00004.939
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
View Details
Phenolic Wheel - W-3.25-PHN-6600 - Caster Warehouse Inc.
Specs
Wheel Type Phenolic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.25 inch (82.55 mm)
View Details