Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00004.921

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00004.921
Polyurethane Tread & Molded Nylon Wheel 5.00004.921

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00004.921
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Caster Wheel - 1318743 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Rubber on Cast Iron Wheel - W-10-RCI-9500-C-1 (No Bushing) - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm)
View Details