Colson Caster Corporation Peforma Rubber Wheel 4.00008.486.2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
4.00008.486.2
Peforma Rubber Wheel 4.00008.486.2

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00008.486.2
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Tread
Specialty Applications Medical
Maximum Load 350 lbs (159 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 4600070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Solid Rubber Plastic Centre - 6161622010 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 1539 lbs (698 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details