4.00004.816 HT -- THERMO WHEEL
Colson Caster Corporation
Thermo Wheel
4.00004.816 HT
Suppliers
Thermo Wheel
4.00004.816 HT
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
4.00004.816 HT |
|
Product Name
|
Thermo Wheel |
|
Wheel Type
|
Plastic
|
|
Maximum Load
|
700 lbs (317 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
|
Hub Length
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Wheel Type
V-grooved
Wheel Diameter
1.31 inch (33.27 mm)
Wheel Width
0.3750 inch (9.52 mm)
View Details
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Colson Caster Corporation
Wheel Type
Plastic
Maximum Load
450 lbs (204 kg)
Wheel Diameter
5 inch (127 mm)
View Details