Colson Caster Corporation Peforma Rubber Wheel 4.00003.441

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
4.00003.441
Peforma Rubber Wheel 4.00003.441

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00003.441
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
FL Single Flange Wheels -  - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Flanged
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 3 to 14 inch (76.2 to 356 mm)
View Details
Standard Crane Wheel - WC-301 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 30 inch (762 mm)
Wheel Width 4 inch (102 mm)
View Details