Colson Caster Corporation Phenolic Wheel 4.00003.319

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
4.00003.319
Phenolic Wheel 4.00003.319

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00003.319
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 4600604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details