Colson Caster Corporation Phenolic Wheel 4.00003.311

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
4.00003.311
Phenolic Wheel 4.00003.311

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00003.311
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 6 inch (152 mm)
View Details