Colson Caster Corporation Metal Wheel 4.00003.111

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
4.00003.111
Metal Wheel 4.00003.111

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00003.111
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 425 lbs (193 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 3 inch (76.2 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 8371234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Caster Wheel - 1318827 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details