Colson Caster Corporation Metal Wheel 3.00005.109

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
3.00005.109
Metal Wheel 3.00005.109

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00005.109
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 5 inch (127 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Solid Polyurethane w/ Steel Insert Wheel - W-4-SPUP-6600 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 5 inch (127 mm)
View Details