Colson Caster Corporation Peforma Rubber Wheel 3.00004.441

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
3.00004.441
Peforma Rubber Wheel 3.00004.441

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00004.441
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 325 lbs (147 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
R-3564 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 14000 lbs (6349 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details
SN SERIES: Semi Pneumatic Wheels - 815SN40 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 60 lbs (27.21 kg)
Wheel Diameter 8 inch (203 mm)
View Details