Colson Caster Corporation Peforma Rubber Wheel 2.00005.561

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
2.00005.561
Peforma Rubber Wheel 2.00005.561

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00005.561
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.31 inch (33.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.25 inch (82.55 mm)
View Details
Polyurethane on Polyolefin Wheel - W-4-PPBL-5200 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
View Details