Colson Caster Corporation Metal Wheel 2.00004.12

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
2.00004.12
Metal Wheel 2.00004.12

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00004.12
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 4 inch (102 mm)
Hub Length 1.47 inch (37.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 750733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type V-grooved
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details