Colson Caster Corporation Rubber Tread Wheel 2.00003.42

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
2.00003.42
Rubber Tread Wheel 2.00003.42

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00003.42
Product Name Rubber Tread Wheel
Wheel Type Rubber/Plastic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Hub Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Thermoplastic Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 350 lbs (159 kg)
View Details
Polyurethane on Polyolefin Wheel - W-3-PPBR-5200 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details