Colson Caster Corporation Caster Wheel 1318836

Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 8.00 in diameter Polypropylene Caster Wheel fits Delrin bearing casters and have a 900 lbs load capacity.
Description
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 8.00 in diameter Polypropylene Caster Wheel fits Delrin bearing casters and have a 900 lbs load capacity.

Suppliers

Company
Product
Description
Supplier Links
Caster Wheel - 1318836 - Reid Supply
Norton Shores, MI, United States
Caster Wheel
1318836
Caster Wheel 1318836
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 8.00 in diameter Polypropylene Caster Wheel fits Delrin bearing casters and have a 900 lbs load capacity.

Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy loads. Suited for light to medium loads, soft wheels are quieter than hard wheels, so they are preferred in environments where quiet operation is necessary. Hard wheels work well in carpeted areas and can withstand outdoor environments, whereas soft wheels work well on hard or uneven surfaces. We offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron.


. 8.00 in diameter Polypropylene Caster Wheel fits Delrin bearing casters and have a 900 lbs load capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wheels
Product Number 1318836
Product Name Caster Wheel
Wheel Type Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 400075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details