Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 1.00004.91

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
1.00004.91
Polyurethane Tread & Molded Nylon Wheel 1.00004.91

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 1.00004.91
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 0.8750 inch (22.22 mm)
Hub Length 1.03 inch (26.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 760968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 225 lbs (102 kg)
View Details