ATI Industrial Automation Quick-Change Robotic Tool Changer QC-76

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Lightweight design with high strength. No-Touch Locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. (5) 3/8 NPT connections for passing air or vacuum through the Tool Changer. (2) 1/8 NPT connections are available to supply pneumatic pressure for coupling and uncoupling the Tool Changer. Internal proximity sensors are designed into the body of the Master plate to verify the lock/unlock position of the piston and cam. Sensors provide the lock and unlock (L/U) signals through the sensor cables provided. (2) Flats available for mounting of J16 pattern modules for support of various utility pass-through, such as signal, fluid/air, and power. Other modules may be mounted with adapter plates. Suggested Payload Limit: 220 lb Locking Force @ 80 psi (5.5 bar): 2600 lb Static Moment Capacity (X & Y): 4800 lbf-in Static Moment Capacity (Z): 6200 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 8.1 lb Master Weight: 4.95 lb Tool Weight: 3.15 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (5) 3/8 NPT
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Lightweight design with high strength. No-Touch Locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. (5) 3/8 NPT connections for passing air or vacuum through the Tool Changer. (2) 1/8 NPT connections are available to supply pneumatic pressure for coupling and uncoupling the Tool Changer. Internal proximity sensors are designed into the body of the Master plate to verify the lock/unlock position of the piston and cam. Sensors provide the lock and unlock (L/U) signals through the sensor cables provided. (2) Flats available for mounting of J16 pattern modules for support of various utility pass-through, such as signal, fluid/air, and power. Other modules may be mounted with adapter plates. Suggested Payload Limit: 220 lb Locking Force @ 80 psi (5.5 bar): 2600 lb Static Moment Capacity (X & Y): 4800 lbf-in Static Moment Capacity (Z): 6200 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 8.1 lb Master Weight: 4.95 lb Tool Weight: 3.15 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (5) 3/8 NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-76 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-76
Quick-Change Robotic Tool Changer QC-76
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Lightweight design with high strength. No-Touch Locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. (5) 3/8 NPT connections for passing air or vacuum through the Tool Changer. (2) 1/8 NPT connections are available to supply pneumatic pressure for coupling and uncoupling the Tool Changer. Internal proximity sensors are designed into the body of the Master plate to verify the lock/unlock position of the piston and cam. Sensors provide the lock and unlock (L/U) signals through the sensor cables provided. (2) Flats available for mounting of J16 pattern modules for support of various utility pass-through, such as signal, fluid/air, and power. Other modules may be mounted with adapter plates. Suggested Payload Limit: 220 lb Locking Force @ 80 psi (5.5 bar): 2600 lb Static Moment Capacity (X & Y): 4800 lbf-in Static Moment Capacity (Z): 6200 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 8.1 lb Master Weight: 4.95 lb Tool Weight: 3.15 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.08 in Pneumatic Pass-through Ports (qty) Size: (5) 3/8 NPT

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Lightweight design with high strength.
  • No-Touch Locking technology allows up to 0.08 inch (2.0 mm) plate separation when locking.
  • Patented Fail-Safe locking mechanism design results in low force acting on the piston.
  • (5) 3/8 NPT connections for passing air or vacuum through the Tool Changer.
  • (2) 1/8 NPT connections are available to supply pneumatic pressure for coupling and uncoupling the Tool Changer.
  • Internal proximity sensors are designed into the body of the Master plate to verify the lock/unlock position of the piston and cam. Sensors provide the lock and unlock (L/U) signals through the sensor cables provided.
  • (2) Flats available for mounting of J16 pattern modules for support of various utility pass-through, such as signal, fluid/air, and power. Other modules may be mounted with adapter plates.

Suggested Payload Limit:

220 lb

Locking Force @ 80 psi (5.5 bar):

2600 lb

Static Moment Capacity (X & Y):

4800 lbf-in

Static Moment Capacity (Z):

6200 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0006 in

Weight - when coupled:

8.1 lb

Master Weight:

4.95 lb

Tool Weight:

3.15 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.08 in

Pneumatic Pass-through Ports (qty) Size:

(5) 3/8 NPT
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-76
Product Name Quick-Change Robotic Tool Changer
Pay Load 220 lbs (99.77 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sigma Robotic Tool Changers -  - Effecto
Specs
Power Supplied Electrical
Number of Electric Lines 5
XY Repeatability 0.7874 mil (20 µm)
View Details
90/150/160 Semi-Automatic Tool Changer - QST - SAS Automation, LLC
Specs
Weight 0.4630 to 2.56 lbs (0.2100 to 1.16 kg)
Pay Load 25 to 90 lbs (11.34 to 40.82 kg)
View Details
Quick-Change Robotic Tool Changer - QC-41 - ATI Industrial Automation
Specs
Pay Load 110 lbs (49.89 kg)
Static Moment X, Y 1390 In-lbs (1603 kg-cm)
Static Moment Z 1910 In-lbs (2202 kg-cm)
View Details