ESAB Welding and Cutting Products Swift Arc Angle Load Systems

Description
Features The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications Simple cell design with easy-open manual doors for minimum maintenance and two independent working centers for maximum productivity Available with the flat two table option, AL-0, for basic operation up to the AL-2 with multi-axis servo options for more complex parts The angular design of the welding cell allows one table to be unloaded and reloaded with parts during the welding operation on the adjacent table; this continuous "arc on" time is a significant factor in production improvement The dual table design is well suited to batch style production with a high degree of repeatability The available table size options ensure that the cell will meet your part size requirements; side-mounted interface allows for simplified operation The cell features the KUKA KR-5 Arc Robot with PC-based KRC-2 controller with 11 lbs (5 kg) payload and 55.5 in. (1.5 m) reach The complete system is delivered ready-to-weld; just hook up the input power, gas and wire and a single button press is all that is needed to start welding parts The state-of-the-art welding power source, wire feeder and welding torch are offered as standard components, designed to minimize spatter and burn-through on thin materials Each cell package comes with a complimentary Marathon Pac bulk wire drum TruArcVoltage is another standard feature offered to provide truly accurate voltage information for critical welding Other standard features include harmonized motion between the robot and external axes, open architecture Windows HMI, easy teaching with the PC-based controller, constant wrist orientation function, electronic mastering for quick calibration, and much more
Description
Features The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications Simple cell design with easy-open manual doors for minimum maintenance and two independent working centers for maximum productivity Available with the flat two table option, AL-0, for basic operation up to the AL-2 with multi-axis servo options for more complex parts The angular design of the welding cell allows one table to be unloaded and reloaded with parts during the welding operation on the adjacent table; this continuous "arc on" time is a significant factor in production improvement The dual table design is well suited to batch style production with a high degree of repeatability The available table size options ensure that the cell will meet your part size requirements; side-mounted interface allows for simplified operation The cell features the KUKA KR-5 Arc Robot with PC-based KRC-2 controller with 11 lbs (5 kg) payload and 55.5 in. (1.5 m) reach The complete system is delivered ready-to-weld; just hook up the input power, gas and wire and a single button press is all that is needed to start welding parts The state-of-the-art welding power source, wire feeder and welding torch are offered as standard components, designed to minimize spatter and burn-through on thin materials Each cell package comes with a complimentary Marathon Pac bulk wire drum TruArcVoltage is another standard feature offered to provide truly accurate voltage information for critical welding Other standard features include harmonized motion between the robot and external axes, open architecture Windows HMI, easy teaching with the PC-based controller, constant wrist orientation function, electronic mastering for quick calibration, and much more

Suppliers

Company
Product
Description
Supplier Links
Swift Arc Angle Load Systems -  - ESAB Welding and Cutting Products
Florence, SC, USA
Swift Arc Angle Load Systems
Swift Arc Angle Load Systems
Features The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications Simple cell design with easy-open manual doors for minimum maintenance and two independent working centers for maximum productivity Available with the flat two table option, AL-0, for basic operation up to the AL-2 with multi-axis servo options for more complex parts The angular design of the welding cell allows one table to be unloaded and reloaded with parts during the welding operation on the adjacent table; this continuous "arc on" time is a significant factor in production improvement The dual table design is well suited to batch style production with a high degree of repeatability The available table size options ensure that the cell will meet your part size requirements; side-mounted interface allows for simplified operation The cell features the KUKA KR-5 Arc Robot with PC-based KRC-2 controller with 11 lbs (5 kg) payload and 55.5 in. (1.5 m) reach The complete system is delivered ready-to-weld; just hook up the input power, gas and wire and a single button press is all that is needed to start welding parts The state-of-the-art welding power source, wire feeder and welding torch are offered as standard components, designed to minimize spatter and burn-through on thin materials Each cell package comes with a complimentary Marathon Pac bulk wire drum TruArcVoltage is another standard feature offered to provide truly accurate voltage information for critical welding Other standard features include harmonized motion between the robot and external axes, open architecture Windows HMI, easy teaching with the PC-based controller, constant wrist orientation function, electronic mastering for quick calibration, and much more

Features

  • The Swift Arc AL (angle-load) robot system, is an economic configuration for a complete work cell; ideal for job shops introducing robotics to their applications
  • Simple cell design with easy-open manual doors for minimum maintenance and two independent working centers for maximum productivity
  • Available with the flat two table option, AL-0, for basic operation up to the AL-2 with multi-axis servo options for more complex parts
  • The angular design of the welding cell allows one table to be unloaded and reloaded with parts during the welding operation on the adjacent table; this continuous "arc on" time is a significant factor in production improvement
  • The dual table design is well suited to batch style production with a high degree of repeatability
  • The available table size options ensure that the cell will meet your part size requirements; side-mounted interface allows for simplified operation
  • The cell features the KUKA KR-5 Arc Robot with PC-based KRC-2 controller with 11 lbs (5 kg) payload and 55.5 in. (1.5 m) reach
  • The complete system is delivered ready-to-weld; just hook up the input power, gas and wire and a single button press is all that is needed to start welding parts
  • The state-of-the-art welding power source, wire feeder and welding torch are offered as standard components, designed to minimize spatter and burn-through on thin materials
  • Each cell package comes with a complimentary Marathon Pac bulk wire drum
  • TruArcVoltage is another standard feature offered to provide truly accurate voltage information for critical welding
  • Other standard features include harmonized motion between the robot and external axes, open architecture Windows HMI, easy teaching with the PC-based controller, constant wrist orientation function, electronic mastering for quick calibration, and much more
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Name Swift Arc Angle Load Systems
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
Input Current 400 to 650 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Tools -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Process Capability Welding (optional feature)
View Details
Metcal N-D4515 Rework Nozzle or Nozzle Kit N-D4515 - Round Tip - N-D4515 - R. S. Hughes Company, Inc.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details