ESAB Welding and Cutting Products Sureweld Mild Steel Electrodes Sureweld 6010

Description
Features Sureweld 6010 is an all-position, quicksolidifying cellulosic type electrode with minimal spatter and excellent arc control. It offers deep penetration and easy removal of slag which allows single and multiple pass welds of x-ray quality. Sureweld 6010 adapts exceptionally well to vertical and overhead projects on all mild steels. It can also be used to weld low alloy and high resistance steels where the thickness of the sections is 1/4" or less. Sureweld 6010 is used extensively in the welding of bridges, high pressure pipes, holding tanks, boilers, freight cars and truck chassis. Industries Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)
Description
Features Sureweld 6010 is an all-position, quicksolidifying cellulosic type electrode with minimal spatter and excellent arc control. It offers deep penetration and easy removal of slag which allows single and multiple pass welds of x-ray quality. Sureweld 6010 adapts exceptionally well to vertical and overhead projects on all mild steels. It can also be used to weld low alloy and high resistance steels where the thickness of the sections is 1/4" or less. Sureweld 6010 is used extensively in the welding of bridges, high pressure pipes, holding tanks, boilers, freight cars and truck chassis. Industries Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)

Suppliers

Company
Product
Description
Supplier Links
Sureweld Mild Steel Electrodes - Sureweld 6010 - ESAB Welding and Cutting Products
Florence, SC, USA
Sureweld Mild Steel Electrodes
Sureweld 6010
Sureweld Mild Steel Electrodes Sureweld 6010
Features Sureweld 6010 is an all-position, quicksolidifying cellulosic type electrode with minimal spatter and excellent arc control. It offers deep penetration and easy removal of slag which allows single and multiple pass welds of x-ray quality. Sureweld 6010 adapts exceptionally well to vertical and overhead projects on all mild steels. It can also be used to weld low alloy and high resistance steels where the thickness of the sections is 1/4" or less. Sureweld 6010 is used extensively in the welding of bridges, high pressure pipes, holding tanks, boilers, freight cars and truck chassis. Industries Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)

Features

  • Sureweld 6010 is an all-position, quicksolidifying cellulosic type electrode with minimal spatter and excellent arc control. It offers deep penetration and easy removal of slag which allows single and multiple pass welds of x-ray quality. Sureweld 6010 adapts exceptionally well to vertical and overhead projects on all mild steels. It can also be used to weld low alloy and high resistance steels where the thickness of the sections is 1/4" or less.
  • Sureweld 6010 is used extensively in the welding of bridges, high pressure pipes, holding tanks, boilers, freight cars and truck chassis.

Industries

  • Industrial and General Fabrication
  • Mobile Equipment
  • Ship/Barge Building

Welding Process

  • Welding-SMAW/MMA (Stick)
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Sureweld 6010
Product Name Sureweld Mild Steel Electrodes
Joining Process / Product Form SMAW (Stick)
Diameter / Thickness 0.0938 to 0.1875 inch (2.38 to 4.76 mm)
Nominal Composition C 0.10%, Mn 0.36%, Si 0.20%, P 0.013%, S 0.013%
Tensile Strength (UTS) 71000 psi (49968 m H2O)
Yield Strength (YS) 62000 psi (43634 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 159314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0319 inch (0.8100 mm)
Solder Alloy Tin-Silver Alloy Solder (Sn-Ag)
View Details
Liquid Solder Flux - ALPHA ® EF-2100 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder Wires - LOCTITE ECCOBOND UF 3800 - Henkel Corporation - Industrial
Henkel Corporation - Industrial
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details