ESAB Welding and Cutting Products Mild Steel & Low Alloy Submerged Arc Wires/Fluxes Spoolarc 75

Description
Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW) processes. Spoolarc 75 produces a deposit that meets the weathering requirements of AWS D1.1 and D1.5 and is designed to weld weathering steels and/or where improved low temperature impact toughness is specified. Features Shielding gas choices for Spoolarc 75 are Ar/CO2 mixtures containing a minimum of 75% Ar or the 98% Ar/2% O2. In the SAW mode, Spoolarc 75 is typically used with a neutral flux such as ESAB OK Flux 429, 10.71, and 10.62. Spoolarac 75 is used for bridge and structural welding. Industries Bridge Construction Industrial and General Fabrication Mobile Equipment Ship/Barge Building
Description
Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW) processes. Spoolarc 75 produces a deposit that meets the weathering requirements of AWS D1.1 and D1.5 and is designed to weld weathering steels and/or where improved low temperature impact toughness is specified. Features Shielding gas choices for Spoolarc 75 are Ar/CO2 mixtures containing a minimum of 75% Ar or the 98% Ar/2% O2. In the SAW mode, Spoolarc 75 is typically used with a neutral flux such as ESAB OK Flux 429, 10.71, and 10.62. Spoolarac 75 is used for bridge and structural welding. Industries Bridge Construction Industrial and General Fabrication Mobile Equipment Ship/Barge Building

Suppliers

Company
Product
Description
Supplier Links
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes - Spoolarc 75 - ESAB Welding and Cutting Products
Florence, SC, USA
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Spoolarc 75
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes Spoolarc 75
Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW) processes. Spoolarc 75 produces a deposit that meets the weathering requirements of AWS D1.1 and D1.5 and is designed to weld weathering steels and/or where improved low temperature impact toughness is specified. Features Shielding gas choices for Spoolarc 75 are Ar/CO2 mixtures containing a minimum of 75% Ar or the 98% Ar/2% O2. In the SAW mode, Spoolarc 75 is typically used with a neutral flux such as ESAB OK Flux 429, 10.71, and 10.62. Spoolarac 75 is used for bridge and structural welding. Industries Bridge Construction Industrial and General Fabrication Mobile Equipment Ship/Barge Building

Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW) processes. Spoolarc 75 produces a deposit that meets the weathering requirements of AWS D1.1 and D1.5 and is designed to weld weathering steels and/or where improved low temperature impact toughness is specified.

Features

  • Shielding gas choices for Spoolarc 75 are Ar/CO2 mixtures containing a minimum of 75% Ar or the 98% Ar/2% O2. In the SAW mode, Spoolarc 75 is typically used with a neutral flux such as ESAB OK Flux 429, 10.71, and 10.62. Spoolarac 75 is used for bridge and structural welding.

Industries

  • Bridge Construction
  • Industrial and General Fabrication
  • Mobile Equipment
  • Ship/Barge Building
Supplier's Site
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes - Spoolarc 75 - ESAB Welding and Cutting Products
Florence, SC, USA
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Spoolarc 75
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes Spoolarc 75
Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW) processes. Spoolarc 75 produces a deposit that meets the weathering requirements of AWS D1.1 and D1.5 and is designed to weld weathering steels and/or where improved low temperature impact toughness is specified. ~Shielding gas choices for Spoolarc 75 are Ar/CO2 mixtures containing a minimum of 75% Ar or the 98% Ar/2% O2. In the SAW mode, Spoolarc 75 is typically used with a neutral flux such as ESAB OK Flux 429, 10.71, and 10.62. Spoolarac 75 is used for bridge and structural welding. Industries Bridge Construction Industrial and General Fabrication Mobile Equipment Ship/Barge Building Welding Process Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas) Welding-SAW - Submerged Arc Welding

Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW) processes. Spoolarc 75 produces a deposit that meets the weathering requirements of AWS D1.1 and D1.5 and is designed to weld weathering steels and/or where improved low temperature impact toughness is specified. ~Shielding gas choices for Spoolarc 75 are Ar/CO2 mixtures containing a minimum of 75% Ar or the 98% Ar/2% O2. In the SAW mode, Spoolarc 75 is typically used with a neutral flux such as ESAB OK Flux 429, 10.71, and 10.62. Spoolarac 75 is used for bridge and structural welding.

Industries

  • Bridge Construction
  • Industrial and General Fabrication
  • Mobile Equipment
  • Ship/Barge Building

Welding Process

  • Welding-GMAW (MIG/MAG - Metal Inert Gas / Metal Active Gas)
  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables Filler Alloys and Consumables
Product Number Spoolarc 75 Spoolarc 75
Product Name Mild Steel & Low Alloy Submerged Arc Wires/Fluxes Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Applications / Materials Joined Carbon Steel and Low Alloy Welding Applications
Joining Process / Product Form Solid wire or rod Solid wire or rod; TIG Rod (GTAW); MIG Spool (GMAW)
Diameter / Thickness 0.0938 to 0.1562 inch (2.38 to 3.97 mm)
Nominal Composition C 0.08%, Mn 0.89%, Si 0.46%, P 0.004%, S 0.008% , Cr 0.02%, Ni 0.90%, Mo 0.01%, Cu 0.07%
Welding Filler Types Steel - Low Alloy Carbon Steel - Low Alloy Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Printed Circuit Board (PCB) Solder Stencils - ALPHA ® Nickel CUT Stencils - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Solder - 4203130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Solder Pastes - LOCTITE LF 318 - Henkel Corporation - Industrial
Henkel Corporation - Industrial
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Tigrod LA-GTAW Products - Tigrod ER80S-B8 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Solid wire or rod; TIG Rod (GTAW)
Tensile Strength (UTS) 97175 psi (68390 m H2O)
Yield Strength (YS) 78320 psi (55120 m H2O)
View Details