ESAB Welding and Cutting Products Mild Steel & Low Alloy Submerged Arc Wires/Fluxes OK Flux 231

Description
Features OK Flux 231 is an active, bonded flux designed for fillet and butt welding of carbon steel plate. It provides excellent tolerance of rust and mill scale so joint preparation can be minimized. This flux will produce horizontal fillets up to 3/8" (9.5 mm) leg size without undercut or rollover. The slag peeling is excellent. OK Flux 231 can be used for multipass welding, but because Mn and Si buildup is possible, welding voltage should be kept to a minimum and plate thickness should be limited to 1" (25 mm). OK Flux 231 is suitable for DC single and parallel wire welding at currents up to 1000 A. It is used for welding rail cars, water heater tanks, ship plates, and structural steel. Industries Railcars Ship/Barge Building Structural Steel Fabrication Tank and Vessel Fabrication Welding Process Welding-SAW - Submerged Arc Welding
Description
Features OK Flux 231 is an active, bonded flux designed for fillet and butt welding of carbon steel plate. It provides excellent tolerance of rust and mill scale so joint preparation can be minimized. This flux will produce horizontal fillets up to 3/8" (9.5 mm) leg size without undercut or rollover. The slag peeling is excellent. OK Flux 231 can be used for multipass welding, but because Mn and Si buildup is possible, welding voltage should be kept to a minimum and plate thickness should be limited to 1" (25 mm). OK Flux 231 is suitable for DC single and parallel wire welding at currents up to 1000 A. It is used for welding rail cars, water heater tanks, ship plates, and structural steel. Industries Railcars Ship/Barge Building Structural Steel Fabrication Tank and Vessel Fabrication Welding Process Welding-SAW - Submerged Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes - OK Flux 231 - ESAB Welding and Cutting Products
Florence, SC, USA
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
OK Flux 231
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes OK Flux 231
Features OK Flux 231 is an active, bonded flux designed for fillet and butt welding of carbon steel plate. It provides excellent tolerance of rust and mill scale so joint preparation can be minimized. This flux will produce horizontal fillets up to 3/8" (9.5 mm) leg size without undercut or rollover. The slag peeling is excellent. OK Flux 231 can be used for multipass welding, but because Mn and Si buildup is possible, welding voltage should be kept to a minimum and plate thickness should be limited to 1" (25 mm). OK Flux 231 is suitable for DC single and parallel wire welding at currents up to 1000 A. It is used for welding rail cars, water heater tanks, ship plates, and structural steel. Industries Railcars Ship/Barge Building Structural Steel Fabrication Tank and Vessel Fabrication Welding Process Welding-SAW - Submerged Arc Welding

Features

  • OK Flux 231 is an active, bonded flux designed for fillet and butt welding of carbon steel plate. It provides excellent tolerance of rust and mill scale so joint preparation can be minimized. This flux will produce horizontal fillets up to 3/8" (9.5 mm) leg size without undercut or rollover. The slag peeling is excellent. OK Flux 231 can be used for multipass welding, but because Mn and Si buildup is possible, welding voltage should be kept to a minimum and plate thickness should be limited to 1" (25 mm). OK Flux 231 is suitable for DC single and parallel wire welding at currents up to 1000 A. It is used for welding rail cars, water heater tanks, ship plates, and structural steel.

Industries

  • Railcars
  • Ship/Barge Building
  • Structural Steel Fabrication
  • Tank and Vessel Fabrication

Welding Process

  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number OK Flux 231
Product Name Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Joining Process / Product Form Powder
Tensile Strength (UTS) 81221 psi (57161 m H2O)
Yield Strength (YS) 66717 psi (46954 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 555238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Braze or solder in the form of a paste.; Paste
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Solder Alloys for Electronics - ALPHA ® SACX Plus 0307 - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
View Details
Welding Consumable - Submerged Arc - Lincolnweld®  LA-81 - Lincoln Electric Co. (The)
Specs
Joining Process / Product Form Submerged Arc (SAW) Electrode
Diameter / Thickness 0.1250 to 0.1875 inch (3.17 to 4.76 mm)
Nominal Composition 0.05 %C, 1.2 %Mn, 0.2 %Si, 0.50 %Mo, 0.1 %Ti, 0.01 %B, 0.20 %Cu
View Details
Machined Ring - Two Bevel O.D. - Radius I.D. - Robvon Backing Ring Company, Inc.
Robvon Backing Ring Company, Inc.
Specs
Joining Process / Product Form Rings or other shapes that backup or fill-in and provide spacing in a weld joint.; Machined Ring
Welding Filler Types Carbon Steel (optional feature); Steel - Stainless (optional feature); Nickel Alloy (optional feature); Chrome Moly, Cupro-Nickel, and Others
Weld Positions All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
View Details