ESAB Welding and Cutting Products Shield-bright & Shield-bright X-tra Flux Cored Wires Shield-Bright 308H

Description
Features Shield-Bright 308H was developed for welding Type 304H stainless steel and can also be used for welding Type 301, 302, and 304 steels. It contains a higher carbon level than 308L filler metals to give greater high temperature strength. The ferrite content is also lower for high temperature service. It has greater ductility than 347 types at high temperatures and for that reason it is sometimes used to weld Types 321 and 347 for service above 750°F(399°C) coupled with high stress. Industries Industrial and General Fabrication Petrochemical Power Generation Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Shield-Bright 308H was developed for welding Type 304H stainless steel and can also be used for welding Type 301, 302, and 304 steels. It contains a higher carbon level than 308L filler metals to give greater high temperature strength. The ferrite content is also lower for high temperature service. It has greater ductility than 347 types at high temperatures and for that reason it is sometimes used to weld Types 321 and 347 for service above 750°F(399°C) coupled with high stress. Industries Industrial and General Fabrication Petrochemical Power Generation Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Shield-bright & Shield-bright X-tra Flux Cored Wires - Shield-Bright 308H - ESAB Welding and Cutting Products
Florence, SC, USA
Shield-bright & Shield-bright X-tra Flux Cored Wires
Shield-Bright 308H
Shield-bright & Shield-bright X-tra Flux Cored Wires Shield-Bright 308H
Features Shield-Bright 308H was developed for welding Type 304H stainless steel and can also be used for welding Type 301, 302, and 304 steels. It contains a higher carbon level than 308L filler metals to give greater high temperature strength. The ferrite content is also lower for high temperature service. It has greater ductility than 347 types at high temperatures and for that reason it is sometimes used to weld Types 321 and 347 for service above 750°F(399°C) coupled with high stress. Industries Industrial and General Fabrication Petrochemical Power Generation Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Shield-Bright 308H was developed for welding Type 304H stainless steel and can also be used for welding Type 301, 302, and 304 steels. It contains a higher carbon level than 308L filler metals to give greater high temperature strength. The ferrite content is also lower for high temperature service. It has greater ductility than 347 types at high temperatures and for that reason it is sometimes used to weld Types 321 and 347 for service above 750°F(399°C) coupled with high stress.

Industries

  • Industrial and General Fabrication
  • Petrochemical
  • Power Generation

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Shield-Bright 308H
Product Name Shield-bright & Shield-bright X-tra Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 87022 psi (61244 m H2O)
Yield Strength (YS) 62366 psi (43892 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 547253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0472 inch (1.2 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Semiconductor Solder Flux for Packaging - ALPHA ® WS-698 Flux - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Shield-bright & Shield-bright X-tra Flux Cored Wires - Shield-Bright 309LMo - ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 89923 psi (63286 m H2O)
Yield Strength (YS) 69618 psi (48995 m H2O)
View Details
FluxCoat® -  - Esprix Technologies
Esprix Technologies
Specs
Fluxes & Cleaners Brazing Flux
View Details