ESAB Welding and Cutting Products Combination Torch PUROX CA-4200

Description
Features Universal Injector cuts 8 in. acetylene and alternate fuels Any fuel gas Most capacity of any medium-duty combo torch on the market Properly weighted for reduced fatigue Universal swirl injector Backwards compatible with W-300/CW-300
Description
Features Universal Injector cuts 8 in. acetylene and alternate fuels Any fuel gas Most capacity of any medium-duty combo torch on the market Properly weighted for reduced fatigue Universal swirl injector Backwards compatible with W-300/CW-300

Suppliers

Company
Product
Description
Supplier Links
Combination Torch - PUROX CA-4200 - ESAB Welding and Cutting Products
Florence, SC, USA
Combination Torch
PUROX CA-4200
Combination Torch PUROX CA-4200
Features Universal Injector cuts 8 in. acetylene and alternate fuels Any fuel gas Most capacity of any medium-duty combo torch on the market Properly weighted for reduced fatigue Universal swirl injector Backwards compatible with W-300/CW-300

Features

  • Universal Injector cuts 8 in. acetylene and alternate fuels
  • Any fuel gas
  • Most capacity of any medium-duty combo torch on the market
  • Properly weighted for reduced fatigue
  • Universal swirl injector
  • Backwards compatible with W-300/CW-300
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Oxy-fuel Cutting and Welding Equipment
Product Number PUROX CA-4200
Product Name Combination Torch
Equipment Type Gun / Torch
Unlock Full Specs
to access all available technical data

Similar Products

Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Torch
Thickness Capability Up to 24 in
View Details
Spirit 275a High Current Density Plasma Cutting System -  - Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Thickness Capability Mild Steel - .036" to 2", Stainless Steel - .036" to 1", Aluminum - .04" to 1"
Material Capability Mild Steel, Stainless Steel, Aluminum
View Details
Straight Cutting Torch with Universal Injector - OXWELD C-66 - ESAB Welding and Cutting Products
Specs
Thickness Capability 12", 16"
Material Capability Steel
View Details