ESAB Welding and Cutting Products Hand Cutting Torches OXWELDPM-GST

Description
Designed for extra heavy-duty operations for long trouble-free service life. Features Cutting range 3 in. - 16 in. (76-406 mm) Alternate fuels Reliable emergency hand cutting production mill environments Superior emergency torch capability High stand-off 4 in. - 6 in. Pilot flame modes saves gas in stand-by mode – ready for immediate use Use standard PM-100/PM-200 cutting tips This torch cannot pierce plate Post mix design prevents flashbacks *PM-GST = post mix-gas saving torch.
Description
Designed for extra heavy-duty operations for long trouble-free service life. Features Cutting range 3 in. - 16 in. (76-406 mm) Alternate fuels Reliable emergency hand cutting production mill environments Superior emergency torch capability High stand-off 4 in. - 6 in. Pilot flame modes saves gas in stand-by mode – ready for immediate use Use standard PM-100/PM-200 cutting tips This torch cannot pierce plate Post mix design prevents flashbacks *PM-GST = post mix-gas saving torch.

Suppliers

Company
Product
Description
Supplier Links
Hand Cutting Torches - OXWELDPM-GST - ESAB Welding and Cutting Products
Florence, SC, USA
Hand Cutting Torches
OXWELDPM-GST
Hand Cutting Torches OXWELDPM-GST
Designed for extra heavy-duty operations for long trouble-free service life. Features Cutting range 3 in. - 16 in. (76-406 mm) Alternate fuels Reliable emergency hand cutting production mill environments Superior emergency torch capability High stand-off 4 in. - 6 in. Pilot flame modes saves gas in stand-by mode – ready for immediate use Use standard PM-100/PM-200 cutting tips This torch cannot pierce plate Post mix design prevents flashbacks *PM-GST = post mix-gas saving torch.

Designed for extra heavy-duty operations for long trouble-free service life.

Features

  • Cutting range 3 in. - 16 in. (76-406 mm)
  • Alternate fuels
  • Reliable emergency hand cutting production mill environments
  • Superior emergency torch capability
  • High stand-off 4 in. - 6 in.
  • Pilot flame modes saves gas in stand-by mode – ready for immediate use
  • Use standard PM-100/PM-200 cutting tips
  • This torch cannot pierce plate
  • Post mix design prevents flashbacks
    *PM-GST = post mix-gas saving torch.
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Oxy-fuel Cutting and Welding Equipment
Product Number OXWELDPM-GST
Product Name Hand Cutting Torches
Equipment Type Gun / Torch
Unlock Full Specs
to access all available technical data

Similar Products

Saddle and Elbow Cutter - SE-2PTD - BUG-O Systems, Inc.
Specs
Equipment Type Saddle and Elbow Cutter
Features Settings recall or automation
View Details
Powermax 1650 Hypertherm Plasma Cutter -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Thickness Capability Mild Steel - 26 GA to 1-1/4", Stainless Steel - 26 GA to 1-3/4", Aluminum - 1/32" to 1"
Material Capability Mild Steel, Stainless Steel, Aluminum
View Details
Machine Cutting Torches - OXWELD C-58 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Torch
Thickness Capability 6"
Material Capability Steel
View Details