ESAB Welding and Cutting Products Hand Cutting Torches OXWELD C-66-1400

Description
These hand cutting torches are designed for extra heavy-duty operations such as fast, efficient scrap cutting and reliable emergency hand-cutting in production mill environment. Torch lengths from 32 inches to 17 feet are available, with a cutting range of 3 inches up to 28 inches. The C-66-1400 is compatible with the 1400 series nozzles. Features Cutting range 3 in. - 28 in. Alternate fuels Reliable emergency hand cutting in production mill environments Designed for extra heavy-duty operations for long trouble-free service life Torch lengths from 31 in. - 17 ft. Torches 9 ft. and over have protective out channel Off-center 180° head allows kerf to be widened by rotating torch. Torch can then be inserted into kerf to deepen cut Use 1400 series cutting tips Fast, efficient scrap cutting
Description
These hand cutting torches are designed for extra heavy-duty operations such as fast, efficient scrap cutting and reliable emergency hand-cutting in production mill environment. Torch lengths from 32 inches to 17 feet are available, with a cutting range of 3 inches up to 28 inches. The C-66-1400 is compatible with the 1400 series nozzles. Features Cutting range 3 in. - 28 in. Alternate fuels Reliable emergency hand cutting in production mill environments Designed for extra heavy-duty operations for long trouble-free service life Torch lengths from 31 in. - 17 ft. Torches 9 ft. and over have protective out channel Off-center 180° head allows kerf to be widened by rotating torch. Torch can then be inserted into kerf to deepen cut Use 1400 series cutting tips Fast, efficient scrap cutting

Suppliers

Company
Product
Description
Supplier Links
Hand Cutting Torches - OXWELD C-66-1400 - ESAB Welding and Cutting Products
Florence, SC, USA
Hand Cutting Torches
OXWELD C-66-1400
Hand Cutting Torches OXWELD C-66-1400
These hand cutting torches are designed for extra heavy-duty operations such as fast, efficient scrap cutting and reliable emergency hand-cutting in production mill environment. Torch lengths from 32 inches to 17 feet are available, with a cutting range of 3 inches up to 28 inches. The C-66-1400 is compatible with the 1400 series nozzles. Features Cutting range 3 in. - 28 in. Alternate fuels Reliable emergency hand cutting in production mill environments Designed for extra heavy-duty operations for long trouble-free service life Torch lengths from 31 in. - 17 ft. Torches 9 ft. and over have protective out channel Off-center 180° head allows kerf to be widened by rotating torch. Torch can then be inserted into kerf to deepen cut Use 1400 series cutting tips Fast, efficient scrap cutting

These hand cutting torches are designed for extra heavy-duty operations such as fast, efficient scrap cutting and reliable emergency hand-cutting in production mill environment. Torch lengths from 32 inches to 17 feet are available, with a cutting range of 3 inches up to 28 inches. The C-66-1400 is compatible with the 1400 series nozzles.

Features

  • Cutting range 3 in. - 28 in.
  • Alternate fuels
  • Reliable emergency hand cutting in production mill environments
  • Designed for extra heavy-duty operations for long trouble-free service life
  • Torch lengths from 31 in. - 17 ft.
  • Torches 9 ft. and over have protective out channel
  • Off-center 180° head allows kerf to be widened by rotating torch. Torch can then be inserted into kerf to deepen cut
  • Use 1400 series cutting tips
  • Fast, efficient scrap cutting
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Oxy-fuel Cutting and Welding Equipment
Product Number OXWELD C-66-1400
Product Name Hand Cutting Torches
Equipment Type Gun / Torch
Unlock Full Specs
to access all available technical data

Similar Products

Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Torch
Thickness Capability Up to 24 in
View Details
Powermax 65 Hypertherm Plasma Cutter -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Thickness Capability Mild Steel - 10 GA to 1", Stainless - 10 GA to 3/4", Aluminum - 10 GA to 3/4"
Material Capability Mild Steel, Stainless Steel, Aluminum
View Details
Machine Cutting Torches - OXWELD C-100 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Torch
Thickness Capability 4-96"
Material Capability Steel
View Details