ESAB Welding and Cutting Products Plasmarc Cutting & Gouging System ESP-150

Description
This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features Greater productivity–high speed cutting of most metals from gauge thickness to 2 in. thick plate Versatility–230/460/ 575 and 220/380/415 volt 3 phase inputs Greater variation - adjustable output–25 to 150 A Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures Built-In CNC interface provides easy connection of automation applications Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime Thermal overload switches–prevents damage if unit overheats due to insufficient air flow Line voltage compensation Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc. Wheels and cylinder rack–all provided standard at no additional cost for portability and greater utilization Ideal for plasma gouging One year warranty on torch
Description
This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features Greater productivity–high speed cutting of most metals from gauge thickness to 2 in. thick plate Versatility–230/460/ 575 and 220/380/415 volt 3 phase inputs Greater variation - adjustable output–25 to 150 A Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures Built-In CNC interface provides easy connection of automation applications Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime Thermal overload switches–prevents damage if unit overheats due to insufficient air flow Line voltage compensation Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc. Wheels and cylinder rack–all provided standard at no additional cost for portability and greater utilization Ideal for plasma gouging One year warranty on torch

Suppliers

Company
Product
Description
Supplier Links
Plasmarc Cutting & Gouging System - ESP-150 - ESAB Welding and Cutting Products
Florence, SC, USA
Plasmarc Cutting & Gouging System
ESP-150
Plasmarc Cutting & Gouging System ESP-150
This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications. Features Greater productivity–high speed cutting of most metals from gauge thickness to 2 in. thick plate Versatility–230/460/ 575 and 220/380/415 volt 3 phase inputs Greater variation - adjustable output–25 to 150 A Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply Leather sheath wrapped torch–protects torch leads from abrasion and molten metal Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures Built-In CNC interface provides easy connection of automation applications Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime Thermal overload switches–prevents damage if unit overheats due to insufficient air flow Line voltage compensation Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc. Wheels and cylinder rack–all provided standard at no additional cost for portability and greater utilization Ideal for plasma gouging One year warranty on torch

This multifaceted, all encompassed heavy duty water cooled plasma cutting and gouging system is ideal for manual and mechanized applications.

Features

  • Greater productivity–high speed cutting of most metals from gauge thickness to 2 in. thick plate
  • Versatility–230/460/575 and 220/380/415 volt 3 phase inputs
  • Greater variation - adjustable output–25 to 150 A
  • Built-In Water Cooler–simplifies maintenance, less hookup, no wiring issues, no extra hoses. Water flow is controlled with power supply
  • Leather sheath wrapped torch–protects torch leads from abrasion and molten metal
  • Cuts with air, nitrogen, argon-hydrogen mixtures or nitrogen-hydrogen mixtures
  • Built-In CNC interface provides easy connection of automation applications
  • Torch design provides perfect electrode centering– provides longer tip life by minimizing the possibility of double-arcing
  • Torch spare parts kit supplied with each outfit–ample supply of spare parts at no additional cost to minimize downtime
  • Thermal overload switches–prevents damage if unit overheats due to insufficient air flow
  • Line voltage compensation
  • Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc.
  • Wheels and cylinder rack–all provided standard at no additional cost for portability and greater utilization
  • Ideal for plasma gouging
  • One year warranty on torch
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Plasma Cutting Equipment
Product Number ESP-150
Product Name Plasmarc Cutting & Gouging System
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 45 to 121 amps
Input Phase Three Phase Power
Maximum Duty Cycle 9 to 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Plasmarc Manual Cutting Torches - PT-17A / PT-17AM - ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 4.16666666666667E-02
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Material Capability Steel, Stainless Steel, Aluminum
Thickness Capability Up to 7/8 Inch
View Details