ESAB Welding and Cutting Products Dual Shield Low Alloy Flux Cored Wires Dual Shield B9

Description
Features Dual Shield B9 is an all-position flux cored electrode designed for the welding of modified 9% chromium creep resisting steels, such as ASTM A335 Grade P91 or ASTM A213 T91. This product is formulated with a combined Mn & Ni <1.20% to meet stringent customer specifications. Dual Shield B9 is packaged on layer level-wound wire spool baskets to allow the product to be placed in a heated storage oven. In addition, the wire is packaged in a vacuum-sealed foil bag to prevent moisture pick-up until such time the sealed bag has been opened. Industries Pipeline Power Generation Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Dual Shield B9 is an all-position flux cored electrode designed for the welding of modified 9% chromium creep resisting steels, such as ASTM A335 Grade P91 or ASTM A213 T91. This product is formulated with a combined Mn & Ni <1.20% to meet stringent customer specifications. Dual Shield B9 is packaged on layer level-wound wire spool baskets to allow the product to be placed in a heated storage oven. In addition, the wire is packaged in a vacuum-sealed foil bag to prevent moisture pick-up until such time the sealed bag has been opened. Industries Pipeline Power Generation Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Dual Shield Low Alloy Flux Cored Wires - Dual Shield B9 - ESAB Welding and Cutting Products
Florence, SC, USA
Dual Shield Low Alloy Flux Cored Wires
Dual Shield B9
Dual Shield Low Alloy Flux Cored Wires Dual Shield B9
Features Dual Shield B9 is an all-position flux cored electrode designed for the welding of modified 9% chromium creep resisting steels, such as ASTM A335 Grade P91 or ASTM A213 T91. This product is formulated with a combined Mn & Ni <1.20% to meet stringent customer specifications. Dual Shield B9 is packaged on layer level-wound wire spool baskets to allow the product to be placed in a heated storage oven. In addition, the wire is packaged in a vacuum-sealed foil bag to prevent moisture pick-up until such time the sealed bag has been opened. Industries Pipeline Power Generation Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Dual Shield B9 is an all-position flux cored electrode designed for the welding of modified 9% chromium creep resisting steels, such as ASTM A335 Grade P91 or ASTM A213 T91. This product is formulated with a combined Mn & Ni <1.20% to meet stringent customer specifications.
  • Dual Shield B9 is packaged on layer level-wound wire spool baskets to allow the product to be placed in a heated storage oven. In addition, the wire is packaged in a vacuum-sealed foil bag to prevent moisture pick-up until such time the sealed bag has been opened.

Industries

  • Pipeline
  • Power Generation

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Dual Shield B9
Product Name Dual Shield Low Alloy Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 110228 psi (77576 m H2O)
Yield Strength (YS) 85572 psi (60224 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 6246757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Rope Hardfacing Flexible Cord - Grade PLS Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Solder - 6204-WIREFC-501319-0113-ND - DigiKey
Specs
Joining Process / Product Form Solid wire or rod; Spool, 0.25 lb (113g)
Nominal Composition Sn99.244Cu0.7Ni0.05Ge0.006 (99.244/0.7/0.05/0.006)
Melting Range 441 F (227 C)
View Details