ESAB Welding and Cutting Products Dual Shield Low Alloy Flux Cored Wires Dual Shield 810X-Ni

Description
Features Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on COR-TEN® steel in applications where weathering grade wires are not desirable. Industries Barges Bridge Construction Civil Construction Heavy Equipment Industrial and General Fabrication Light Equipment Power Generation Railcars Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on COR-TEN® steel in applications where weathering grade wires are not desirable. Industries Barges Bridge Construction Civil Construction Heavy Equipment Industrial and General Fabrication Light Equipment Power Generation Railcars Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Dual Shield Low Alloy Flux Cored Wires - Dual Shield 810X-Ni - ESAB Welding and Cutting Products
Florence, SC, USA
Dual Shield Low Alloy Flux Cored Wires
Dual Shield 810X-Ni
Dual Shield Low Alloy Flux Cored Wires Dual Shield 810X-Ni
Features Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on COR-TEN® steel in applications where weathering grade wires are not desirable. Industries Barges Bridge Construction Civil Construction Heavy Equipment Industrial and General Fabrication Light Equipment Power Generation Railcars Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on COR-TEN® steel in applications where weathering grade wires are not desirable.

Industries

  • Barges
  • Bridge Construction
  • Civil Construction
  • Heavy Equipment
  • Industrial and General Fabrication
  • Light Equipment
  • Power Generation
  • Railcars
  • Ship/Barge Building

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Dual Shield 810X-Ni
Product Name Dual Shield Low Alloy Flux Cored Wires
Applications / Materials Joined COR-TEN® Steel in Applications Where Weathering Grade Wires are Not Desirable
Joining Process / Product Form Flux Cored Wire
Nominal Composition C 0.04%, Mn 1.3%, Si 0.6%, P 0.010%, S 0.009%, Ni 1.0%
Tensile Strength (UTS) 92000 psi (64748 m H2O)
Yield Strength (YS) 86000 psi (60525 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Cored Solder Wire for Electronics - ALPHA ® Fluitin 1532 Cored Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
View Details
Solder - 1335615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Rope Hardfacing Flexible Cord - Green or Grey Tuf-Cote® GM-S - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Solder - 6204-WIREFC-501324-0454-ND - DigiKey
Specs
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g)
Nominal Composition Sn60Pb40 (60/40)
Melting Range 376 F (191 C)
View Details