ESAB Welding and Cutting Products Coreweld Mild & Low Alloy Metal Cored Wires Coreweld 70

Description
Features Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica islands are minimized with the use of Argon mixtures up to 92% Argon. Due to the high level of iron powder and low slag components, the only slag formed by this wire are small islands of silica. Coreweld 70 was designed for multipass welding in robotic applications where slag removal between passes is difficult. This metal cored product is intended for use on carbon steels having tensile strengths up to 70 ksi (485 MPa). Coreweld 70 wires from .045 " up to 1/16" are capable of being welded out-of-position. Industries Automotive Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Pipeline Power Generation Railcars Ship/Barge Building Welding Process Welding-MCAW - Metal Core Arc Welding
Description
Features Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica islands are minimized with the use of Argon mixtures up to 92% Argon. Due to the high level of iron powder and low slag components, the only slag formed by this wire are small islands of silica. Coreweld 70 was designed for multipass welding in robotic applications where slag removal between passes is difficult. This metal cored product is intended for use on carbon steels having tensile strengths up to 70 ksi (485 MPa). Coreweld 70 wires from .045 " up to 1/16" are capable of being welded out-of-position. Industries Automotive Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Pipeline Power Generation Railcars Ship/Barge Building Welding Process Welding-MCAW - Metal Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Coreweld Mild & Low Alloy Metal Cored Wires - Coreweld 70 - ESAB Welding and Cutting Products
Florence, SC, USA
Coreweld Mild & Low Alloy Metal Cored Wires
Coreweld 70
Coreweld Mild & Low Alloy Metal Cored Wires Coreweld 70
Features Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica islands are minimized with the use of Argon mixtures up to 92% Argon. Due to the high level of iron powder and low slag components, the only slag formed by this wire are small islands of silica. Coreweld 70 was designed for multipass welding in robotic applications where slag removal between passes is difficult. This metal cored product is intended for use on carbon steels having tensile strengths up to 70 ksi (485 MPa). Coreweld 70 wires from .045 " up to 1/16" are capable of being welded out-of-position. Industries Automotive Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Pipeline Power Generation Railcars Ship/Barge Building Welding Process Welding-MCAW - Metal Core Arc Welding

Features

  • Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90 to 98%) wire. Arc characteristics, weld metal transfer, spatter levels are improved, while silica islands are minimized with the use of Argon mixtures up to 92% Argon. Due to the high level of iron powder and low slag components, the only slag formed by this wire are small islands of silica. Coreweld 70 was designed for multipass welding in robotic applications where slag removal between passes is difficult. This metal cored product is intended for use on carbon steels having tensile strengths up to 70 ksi (485 MPa). Coreweld 70 wires from .045 " up to 1/16" are capable of being welded out-of-position.

Industries

  • Automotive
  • Bridge Construction
  • Civil Construction
  • Industrial and General Fabrication
  • Mobile Equipment
  • Pipeline
  • Power Generation
  • Railcars
  • Ship/Barge Building

Welding Process

  • Welding-MCAW - Metal Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Coreweld 70
Product Name Coreweld Mild & Low Alloy Metal Cored Wires
Joining Process / Product Form Metal Core
Tensile Strength (UTS) 84847 psi (59713 m H2O)
Yield Strength (YS) 79045 psi (55630 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Cored Solder Wire for Electronics - ALPHA ® Telecore XL-825 Cored Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
View Details
Solder - 2349606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Melting Range 441 F (227 C)
View Details
Hardfacing Flexible Cord - Grade WCS M67 Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Dual Shield Mild Steel Flux Cored Wires - Dual Shield T-75 - ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 86297 psi (60734 m H2O)
Yield Strength (YS) 73244 psi (51547 m H2O)
View Details