ESAB Welding and Cutting Products Welding Machine Caddy™ Tig 2200i

Description
Fifth generation Caddy machines feature advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Designed for quality TIG welding with a variety of metals Extremely easy to use – all welding parameters displayed in an easy-to-understand format ESAB 2-Program function (TA34) – allows pre-programming and program changes during welding Pulsed TIG feature (TA34) – for greater control of heat input and weld pool Micro Pulse (TA34) – minimizes area affected by heat, particularly when working with thin metals ArcPlus™ II (TA34) improves welding characteristics and simplifies work – produces better weld quality with less clean up Hot start and Arc force settings (with TA34) – create true MMA welding characteristics Equipped with large OKC 50 cable connectors – for greater durability Compact design with impact resistant polymer and aluminum casing – makes unit lightweight and easy to carry Small size does not compromise vital cooling of internal components Large heat sinks and innovative design make these Caddy machines run cooler – promotes longer machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes machine ideal for on-site work Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating input voltage, and makes it safer to use with a generator
Description
Fifth generation Caddy machines feature advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Designed for quality TIG welding with a variety of metals Extremely easy to use – all welding parameters displayed in an easy-to-understand format ESAB 2-Program function (TA34) – allows pre-programming and program changes during welding Pulsed TIG feature (TA34) – for greater control of heat input and weld pool Micro Pulse (TA34) – minimizes area affected by heat, particularly when working with thin metals ArcPlus™ II (TA34) improves welding characteristics and simplifies work – produces better weld quality with less clean up Hot start and Arc force settings (with TA34) – create true MMA welding characteristics Equipped with large OKC 50 cable connectors – for greater durability Compact design with impact resistant polymer and aluminum casing – makes unit lightweight and easy to carry Small size does not compromise vital cooling of internal components Large heat sinks and innovative design make these Caddy machines run cooler – promotes longer machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes machine ideal for on-site work Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating input voltage, and makes it safer to use with a generator

Suppliers

Company
Product
Description
Supplier Links
Welding Machine Caddy™ Tig 2200i
Fifth generation Caddy machines feature advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Designed for quality TIG welding with a variety of metals Extremely easy to use – all welding parameters displayed in an easy-to-understand format ESAB 2-Program function (TA34) – allows pre-programming and program changes during welding Pulsed TIG feature (TA34) – for greater control of heat input and weld pool Micro Pulse (TA34) – minimizes area affected by heat, particularly when working with thin metals ArcPlus™ II (TA34) improves welding characteristics and simplifies work – produces better weld quality with less clean up Hot start and Arc force settings (with TA34) – create true MMA welding characteristics Equipped with large OKC 50 cable connectors – for greater durability Compact design with impact resistant polymer and aluminum casing – makes unit lightweight and easy to carry Small size does not compromise vital cooling of internal components Large heat sinks and innovative design make these Caddy machines run cooler – promotes longer machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes machine ideal for on-site work Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating input voltage, and makes it safer to use with a generator

Fifth generation Caddy machines feature advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package

Features

  • Designed for quality TIG welding with a variety of metals
  • Extremely easy to use – all welding parameters displayed in an easy-to-understand format
  • ESAB 2-Program function (TA34) – allows pre-programming and program changes during welding
  • Pulsed TIG feature (TA34) – for greater control of heat input and weld pool
  • Micro Pulse (TA34) – minimizes area affected by heat, particularly when working with thin metals
  • ArcPlus™ II (TA34) improves welding characteristics and simplifies work – produces better weld quality with less clean up
  • Hot start and Arc force settings (with TA34) – create true MMA welding characteristics
  • Equipped with large OKC 50 cable connectors – for greater durability
  • Compact design with impact resistant polymer and aluminum casing – makes unit lightweight and easy to carry
  • Small size does not compromise vital cooling of internal components
  • Large heat sinks and innovative design make these Caddy machines run cooler – promotes longer machine life even when used in harsh environments
  • Designed to keep sensitive interior parts clean and dust free
  • Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes machine ideal for on-site work
  • Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating input voltage, and makes it safer to use with a generator
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number Caddy™ Tig 2200i
Product Name Welding Machine
Equipment Type Complete System; PowerSource / Station
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024558 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Gas-Cooled Torch - HW-24 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; TIG (GTAW)
Output Current 8 amps
View Details
Advanced Capacitor Discharge Welder - NCD+ 3200 - Nelson Fastener Systems
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stud / Nut Welding
Material Capability Aluminum (TFTA), Steel/Stainless (TFTC/S)
View Details