ESAB Welding and Cutting Products Welding Machine Caddy™ Arc 201i

Description
Fifth generation Caddy™ features advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Adjustable hot start makes it easy to strike the electrode – avoids starting problems Adjustable arc force sets the intensity of the arc – improves weld quality ArcPlus™ II improves welding characteristics and simplifies work – produces better weld quality with less clean up Equipped with large OKC 50 cable connectors – for greater durability Features compact design with impact resistant polymer and aluminum casing – makes the unit lightweight and easy to carry Small size does not compromise vital cooling of internal components Large heat sinks and innovative design make this Caddy™ machine run cooler – promotes longer machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes this machine ideal for on-site work Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating mains voltage, and makes it safer to use with a generator Operates with extra long mains cables – expands working radius
Description
Fifth generation Caddy™ features advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Adjustable hot start makes it easy to strike the electrode – avoids starting problems Adjustable arc force sets the intensity of the arc – improves weld quality ArcPlus™ II improves welding characteristics and simplifies work – produces better weld quality with less clean up Equipped with large OKC 50 cable connectors – for greater durability Features compact design with impact resistant polymer and aluminum casing – makes the unit lightweight and easy to carry Small size does not compromise vital cooling of internal components Large heat sinks and innovative design make this Caddy™ machine run cooler – promotes longer machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes this machine ideal for on-site work Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating mains voltage, and makes it safer to use with a generator Operates with extra long mains cables – expands working radius

Suppliers

Company
Product
Description
Supplier Links
Welding Machine Caddy™ Arc 201i
Fifth generation Caddy™ features advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package Features Adjustable hot start makes it easy to strike the electrode – avoids starting problems Adjustable arc force sets the intensity of the arc – improves weld quality ArcPlus™ II improves welding characteristics and simplifies work – produces better weld quality with less clean up Equipped with large OKC 50 cable connectors – for greater durability Features compact design with impact resistant polymer and aluminum casing – makes the unit lightweight and easy to carry Small size does not compromise vital cooling of internal components Large heat sinks and innovative design make this Caddy™ machine run cooler – promotes longer machine life even when used in harsh environments Designed to keep sensitive interior parts clean and dust free Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes this machine ideal for on-site work Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating mains voltage, and makes it safer to use with a generator Operates with extra long mains cables – expands working radius

Fifth generation Caddy™ features advanced inverter technology built in – deliver unparalleled performance in a rugged, portable package

Features

  • Adjustable hot start makes it easy to strike the electrode – avoids starting problems
  • Adjustable arc force sets the intensity of the arc – improves weld quality
  • ArcPlus™ II improves welding characteristics and simplifies work – produces better weld quality with less clean up
  • Equipped with large OKC 50 cable connectors – for greater durability
  • Features compact design with impact resistant polymer and aluminum casing – makes the unit lightweight and easy to carry
  • Small size does not compromise vital cooling of internal components
  • Large heat sinks and innovative design make this Caddy™ machine run cooler – promotes
  • longer machine life even when used in harsh environments
  • Designed to keep sensitive interior parts clean and dust free
  • Built in accordance with IP23 for outdoor use, even in wet-weather conditions – makes this machine ideal for on-site work
  • Equipped with a PFC (Power Factor Correction) circuit – allows the machine to perform a full range of functions on a 16 A fuse, protects against fluctuating mains voltage, and makes it safer to use with a generator
  • Operates with extra long mains cables – expands working radius
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number Caddy™ Arc 201i
Product Name Welding Machine
Equipment Type PowerSource / Station
Process Capability Welding; TIG (GTAW)
Thickness Capability Most Metals Including Alloy and Non Alloy Steel, Stainless Steel and Cast Iron.
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Welders - 588989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
Output Current 13 amps
View Details
Tools -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Process Capability Welding (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Aluminum, Lead
View Details