ESAB Welding and Cutting Products Robotic Torches for Standard and Hollow Wrist robots in single arc and tandem applications ARISTO RT

Description
Features The new range of Aristo RT robotic torches offer world class performance in single arc or tandem applications. These torches are designed for common robotic welding applications and are available for the following robotic packages: Standard Wrist (external cable) Helix - Hollow Wrist (+/- 220°) Infiniturn - Hollow Wrist (endless rotation) Three gas-cooled models and three water-cooled models are available in different swan neck angles Packages are available for ABB, Fanuc, KUKA, and Motoman/Yaskawa robotic systems Special Features Built in blow out port can be used for cooling and/or cleaning of the torch neck Long-life consumables, torch body, and spare parts Designed for all robot types and models Quick-change torch system Simple cable replacement Air and water-cooled torches use the same spare parts Threaded gas nozzles with additional clamping for better heat transfer prolongs consumable life Optimized gas flow provides stable and reliable welding arc Industry Best TCP (Tool Center Point) Collision-resistant torch design means no re-adjustment of the torch neck reducing downtime and improves productivity Constant TCP even when changing necks or cables, reduces part programming and program "touch up" time Torch Design Large, strong brass outer tube assures TCP stability due to its high wall thickness Low spatter adhesion to brass due to its physical character Brass torch flange Highest precision guarantees stability Precise alignment of torch, cable assembly interface and torch mount assure precise and constant TCP
Description
Features The new range of Aristo RT robotic torches offer world class performance in single arc or tandem applications. These torches are designed for common robotic welding applications and are available for the following robotic packages: Standard Wrist (external cable) Helix - Hollow Wrist (+/- 220°) Infiniturn - Hollow Wrist (endless rotation) Three gas-cooled models and three water-cooled models are available in different swan neck angles Packages are available for ABB, Fanuc, KUKA, and Motoman/Yaskawa robotic systems Special Features Built in blow out port can be used for cooling and/or cleaning of the torch neck Long-life consumables, torch body, and spare parts Designed for all robot types and models Quick-change torch system Simple cable replacement Air and water-cooled torches use the same spare parts Threaded gas nozzles with additional clamping for better heat transfer prolongs consumable life Optimized gas flow provides stable and reliable welding arc Industry Best TCP (Tool Center Point) Collision-resistant torch design means no re-adjustment of the torch neck reducing downtime and improves productivity Constant TCP even when changing necks or cables, reduces part programming and program "touch up" time Torch Design Large, strong brass outer tube assures TCP stability due to its high wall thickness Low spatter adhesion to brass due to its physical character Brass torch flange Highest precision guarantees stability Precise alignment of torch, cable assembly interface and torch mount assure precise and constant TCP

Suppliers

Company
Product
Description
Supplier Links
Robotic Torches for Standard and Hollow Wrist robots in single arc and tandem applications - ARISTO RT - ESAB Welding and Cutting Products
Florence, SC, USA
Robotic Torches for Standard and Hollow Wrist robots in single arc and tandem applications
ARISTO RT
Robotic Torches for Standard and Hollow Wrist robots in single arc and tandem applications ARISTO RT
Features The new range of Aristo RT robotic torches offer world class performance in single arc or tandem applications. These torches are designed for common robotic welding applications and are available for the following robotic packages: Standard Wrist (external cable) Helix - Hollow Wrist (+/- 220°) Infiniturn - Hollow Wrist (endless rotation) Three gas-cooled models and three water-cooled models are available in different swan neck angles Packages are available for ABB, Fanuc, KUKA, and Motoman/Yaskawa robotic systems Special Features Built in blow out port can be used for cooling and/or cleaning of the torch neck Long-life consumables, torch body, and spare parts Designed for all robot types and models Quick-change torch system Simple cable replacement Air and water-cooled torches use the same spare parts Threaded gas nozzles with additional clamping for better heat transfer prolongs consumable life Optimized gas flow provides stable and reliable welding arc Industry Best TCP (Tool Center Point) Collision-resistant torch design means no re-adjustment of the torch neck reducing downtime and improves productivity Constant TCP even when changing necks or cables, reduces part programming and program "touch up" time Torch Design Large, strong brass outer tube assures TCP stability due to its high wall thickness Low spatter adhesion to brass due to its physical character Brass torch flange Highest precision guarantees stability Precise alignment of torch, cable assembly interface and torch mount assure precise and constant TCP

Features

The new range of Aristo RT robotic torches offer world class performance in single arc or tandem applications.
These torches are designed for common robotic welding applications and are available for the following robotic packages:

  • Standard Wrist (external cable)
  • Helix - Hollow Wrist (+/- 220°)
  • Infiniturn - Hollow Wrist (endless rotation)

Three gas-cooled models and three water-cooled models are available in different swan neck angles

Packages are available for ABB, Fanuc, KUKA, and Motoman/Yaskawa robotic systems
Special Features

  • Built in blow out port can be used for cooling and/or cleaning of the torch neck
  • Long-life consumables, torch body, and spare parts
  • Designed for all robot types and models
  • Quick-change torch system
  • Simple cable replacement
  • Air and water-cooled torches use the same spare parts
  • Threaded gas nozzles with additional clamping for better heat transfer prolongs consumable life
  • Optimized gas flow provides stable and reliable welding arc

Industry Best TCP (Tool Center Point)

  • Collision-resistant torch design means no re-adjustment of the torch neck reducing downtime and improves productivity
  • Constant TCP even when changing necks or cables, reduces part programming and program "touch up" time

Torch Design

  • Large, strong brass outer tube assures TCP stability due to its high wall thickness
  • Low spatter adhesion to brass due to its physical character
  • Brass torch flange
  • Highest precision guarantees stability
  • Precise alignment of torch, cable assembly interface and torch mount assure precise and constant TCP
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number ARISTO RT
Product Name Robotic Torches for Standard and Hollow Wrist robots in single arc and tandem applications
Equipment Type Complete System; Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512626 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Tools -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Process Capability Welding (optional feature)
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CN5005-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details