Colby Instruments, Inc. Modular Programmable Delay Line PDM-100A

Description
The PDM-100A is our modular instrument utilizing PIN diode switching technology to offer electrical delay from 0 to 10.23 ns with a step resolution to 1 ps. Estimated ship date to customers is 1Q2009. Invididual PIN Diode Modules P1-PDM, P2-PDM, and P3-PDM are available now! PDM-100A Specifications Minimum Step Size: 1 ps Maximum Delay Range: 5.120 ns Minimum Phase Shift Resolution: 0.036 deg. per 100 MHz Maximum Phase Shift: 368.28 deg. per 100 MHz Delay at 0 ns Setting: 2.6 ns for P1-PDM 2.7 ns for P2-PDM 2.3 ns for P3-PDM Typical Absolute Accuracy: â± 1% for each binary step for PDM modules individually to 1 ps â± 1 ps for PDM-100A instrument across entire range Line Voltage: 85-240V AC Recommended Operating Temperature: 10â° C to 30â° C. Physical Dimensions: TBD Physical Weight: TBD 19" Rackmount Kit RMO-1: Optional
Description
The PDM-100A is our modular instrument utilizing PIN diode switching technology to offer electrical delay from 0 to 10.23 ns with a step resolution to 1 ps. Estimated ship date to customers is 1Q2009. Invididual PIN Diode Modules P1-PDM, P2-PDM, and P3-PDM are available now! PDM-100A Specifications Minimum Step Size: 1 ps Maximum Delay Range: 5.120 ns Minimum Phase Shift Resolution: 0.036 deg. per 100 MHz Maximum Phase Shift: 368.28 deg. per 100 MHz Delay at 0 ns Setting: 2.6 ns for P1-PDM 2.7 ns for P2-PDM 2.3 ns for P3-PDM Typical Absolute Accuracy: â± 1% for each binary step for PDM modules individually to 1 ps â± 1 ps for PDM-100A instrument across entire range Line Voltage: 85-240V AC Recommended Operating Temperature: 10â° C to 30â° C. Physical Dimensions: TBD Physical Weight: TBD 19" Rackmount Kit RMO-1: Optional

Suppliers

Company
Product
Description
Supplier Links
Modular Programmable Delay Line - PDM-100A - Colby Instruments, Inc.
Bellevue, WA, USA
Modular Programmable Delay Line
PDM-100A
Modular Programmable Delay Line PDM-100A
The PDM-100A is our modular instrument utilizing PIN diode switching technology to offer electrical delay from 0 to 10.23 ns with a step resolution to 1 ps. Estimated ship date to customers is 1Q2009. Invididual PIN Diode Modules P1-PDM, P2-PDM, and P3-PDM are available now! PDM-100A Specifications Minimum Step Size: 1 ps Maximum Delay Range: 5.120 ns Minimum Phase Shift Resolution: 0.036 deg. per 100 MHz Maximum Phase Shift: 368.28 deg. per 100 MHz Delay at 0 ns Setting: 2.6 ns for P1-PDM 2.7 ns for P2-PDM 2.3 ns for P3-PDM Typical Absolute Accuracy: â± 1% for each binary step for PDM modules individually to 1 ps â± 1 ps for PDM-100A instrument across entire range Line Voltage: 85-240V AC Recommended Operating Temperature: 10â° C to 30â° C. Physical Dimensions: TBD Physical Weight: TBD 19" Rackmount Kit RMO-1: Optional

The PDM-100A is our modular instrument utilizing PIN diode switching technology to offer electrical delay from 0 to 10.23 ns with a step resolution to 1 ps. Estimated ship date to customers is 1Q2009.

Invididual PIN Diode Modules P1-PDM, P2-PDM, and P3-PDM are available now!

PDM-100A Specifications

Minimum Step Size:

1 ps

Maximum Delay Range:

5.120 ns

Minimum Phase Shift Resolution:

0.036 deg. per 100 MHz

Maximum Phase Shift:

368.28 deg. per 100 MHz

Delay at 0 ns Setting:

2.6 ns for P1-PDM

2.7 ns for P2-PDM

2.3 ns for P3-PDM

Typical Absolute Accuracy:

± 1% for each binary step for PDM modules individually
to 1 ps ± 1 ps for PDM-100A instrument across entire range

Line Voltage:

85-240V AC

Recommended Operating Temperature:

10° C to 30° C.

Physical Dimensions:

TBD

Physical Weight:

TBD

19" Rackmount Kit RMO-1:

Optional
Supplier's Site

Technical Specifications

  Colby Instruments, Inc.
Product Category Delay Lines
Product Number PDM-100A
Product Name Modular Programmable Delay Line
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Delay Lines - DS1010-150 - Lingto Electronic Limited
Specs
Time Delay 15 ns
View Details
Delay Lines & Timing Elements - 1897180 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 500 ns
View Details
Logic Family 5V CMOS - DDU4C - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details