Colby Instruments, Inc. Datasheets for Delay Lines
Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active.
Delay Lines: Learn more
| Product Name | Notes |
|---|---|
| Our newest series, the PDL-100A offers high-resolution electrical delay based on the Electro-Mechanical Trombone delay line structure. The base model PDL-100A-625.0PS offers total delay from 0 to 625.0 ps and... | |
| Programmable delay at an amazing value! The new HPDL-100A utilizes precision cut semi-rigid coaxial cable and Aerospace grade microwave relays to offer delay from 0 to 10.23 ns with a... | |
| The Custom Programmable Delay Line (CPDL-100A) offers custom programmable delay at customer specified delay step and total delay range limits. The CPDL-100A does not use the Electro-Mechanical Trombone delay line... | |
| The Model PDL-100A-OEM is the Electro-Mechanical Trombone Delay Line only for OEM applications. The basic architecture of the Model PDL-100A incorporates two equal length Mechanical Trombone delay line structures (or... | |
| The PDL-200A combines dual electromechanical trombones internally in series to extend the total delay range to a maximum of 1.25 nanoseconds. In one single unit, the PDL-200A offers the same... | |
| The PDM-100A is our modular instrument utilizing PIN diode switching technology to offer electrical delay from 0 to 10.23 ns with a step resolution to 1 ps. Estimated ship date... |