Colby Instruments, Inc. Programmable Delay Line PDL-100A

Description
Our newest series, the PDL-100A offers high-resolution electrical delay based on the Electro-Mechanical Trombone delay line structure. The base model PDL-100A-625.0PS offers total delay from 0 to 625.0 ps and signal input bandwidth from DC to 18 GHz. Additional models in the series offer up to 100 ns of delay or more depending on customer requirements. Typical models with delay extensions are at 1.25 nanosecionds (ns), 10.0 ns, and 20.0 ns of total delay. An internal stepper motor produces precise delay steps with a resolution to 0.5 ps when operated in series connected single channel mode. The patented Electro-Mechanical Trombone design has an outstanding operational lifetime with a recommended service interval of 500,000 operations. Precision and accuracy is to 0.1%, â± 0.2 ps. In the standard set-up (series connected), two identical 312.5 ps trombone sections are connected in series via a short semi-rigid coaxial cable accessible at the front panel. The series connected configuration provides a full delay range of 625.0 ps with 0.50 ps step resolution. Alternatively, if the short semi-rigid coaxial cable is removed to single channel (parallel connected) operation, two very tightly phase matched delay lines are available each with a total delay range of 312.50 ps and a higher resolution of 0.25 ps.
Description
Our newest series, the PDL-100A offers high-resolution electrical delay based on the Electro-Mechanical Trombone delay line structure. The base model PDL-100A-625.0PS offers total delay from 0 to 625.0 ps and signal input bandwidth from DC to 18 GHz. Additional models in the series offer up to 100 ns of delay or more depending on customer requirements. Typical models with delay extensions are at 1.25 nanosecionds (ns), 10.0 ns, and 20.0 ns of total delay. An internal stepper motor produces precise delay steps with a resolution to 0.5 ps when operated in series connected single channel mode. The patented Electro-Mechanical Trombone design has an outstanding operational lifetime with a recommended service interval of 500,000 operations. Precision and accuracy is to 0.1%, â± 0.2 ps. In the standard set-up (series connected), two identical 312.5 ps trombone sections are connected in series via a short semi-rigid coaxial cable accessible at the front panel. The series connected configuration provides a full delay range of 625.0 ps with 0.50 ps step resolution. Alternatively, if the short semi-rigid coaxial cable is removed to single channel (parallel connected) operation, two very tightly phase matched delay lines are available each with a total delay range of 312.50 ps and a higher resolution of 0.25 ps.

Suppliers

Company
Product
Description
Supplier Links
Programmable Delay Line - PDL-100A - Colby Instruments, Inc.
Bellevue, WA, USA
Programmable Delay Line
PDL-100A
Programmable Delay Line PDL-100A
Our newest series, the PDL-100A offers high-resolution electrical delay based on the Electro-Mechanical Trombone delay line structure. The base model PDL-100A-625.0PS offers total delay from 0 to 625.0 ps and signal input bandwidth from DC to 18 GHz. Additional models in the series offer up to 100 ns of delay or more depending on customer requirements. Typical models with delay extensions are at 1.25 nanosecionds (ns), 10.0 ns, and 20.0 ns of total delay. An internal stepper motor produces precise delay steps with a resolution to 0.5 ps when operated in series connected single channel mode. The patented Electro-Mechanical Trombone design has an outstanding operational lifetime with a recommended service interval of 500,000 operations. Precision and accuracy is to 0.1%, â± 0.2 ps. In the standard set-up (series connected), two identical 312.5 ps trombone sections are connected in series via a short semi-rigid coaxial cable accessible at the front panel. The series connected configuration provides a full delay range of 625.0 ps with 0.50 ps step resolution. Alternatively, if the short semi-rigid coaxial cable is removed to single channel (parallel connected) operation, two very tightly phase matched delay lines are available each with a total delay range of 312.50 ps and a higher resolution of 0.25 ps.

Our newest series, the PDL-100A offers high-resolution electrical delay based on the Electro-Mechanical Trombone delay line structure. The base model PDL-100A-625.0PS offers total delay from 0 to 625.0 ps and signal input bandwidth from DC to 18 GHz. Additional models in the series offer up to 100 ns of delay or more depending on customer requirements. Typical models with delay extensions are at 1.25 nanosecionds (ns), 10.0 ns, and 20.0 ns of total delay.

An internal stepper motor produces precise delay steps with a resolution to 0.5 ps when operated in series connected single channel mode. The patented Electro-Mechanical Trombone design has an outstanding operational lifetime with a recommended service interval of 500,000 operations. Precision and accuracy is to 0.1%, ± 0.2 ps.
In the standard set-up (series connected), two identical 312.5 ps trombone sections are connected in series via a short semi-rigid coaxial cable accessible at the front panel. The series connected configuration provides a full delay range of 625.0 ps with 0.50 ps step resolution. Alternatively, if the short semi-rigid coaxial cable is removed to single channel (parallel connected) operation, two very tightly phase matched delay lines are available each with a total delay range of 312.50 ps and a higher resolution of 0.25 ps.

Supplier's Site

Technical Specifications

  Colby Instruments, Inc.
Product Category Delay Lines
Product Number PDL-100A
Product Name Programmable Delay Line
Unlock Full Specs
to access all available technical data

Similar Products