Coilcraft, Inc. ZG365x Series SMT Gate Drive Transformers ZG3652-AE

Description
The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group I (CTI > 600) compliance, and AEC qualification, the ZG365x provides reinforced insulation ideal for automotive gate drive applications. Designed for lower DCR and higher volt-time capability compared to the original gate drive transformer DA23xx Up to 3500 VDC / 2474 Vrms, one minute isolation (hipot) between primary and secondary windings AEC-Q200 qualified COTS Plus tin-lead terminations available
Request a Quote Datasheet
Description
The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group I (CTI > 600) compliance, and AEC qualification, the ZG365x provides reinforced insulation ideal for automotive gate drive applications. Designed for lower DCR and higher volt-time capability compared to the original gate drive transformer DA23xx Up to 3500 VDC / 2474 Vrms, one minute isolation (hipot) between primary and secondary windings AEC-Q200 qualified COTS Plus tin-lead terminations available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZG365x Series SMT Gate Drive Transformers - ZG3652-AE - Coilcraft, Inc.
Cary, IL, USA
ZG365x Series SMT Gate Drive Transformers
ZG3652-AE
ZG365x Series SMT Gate Drive Transformers ZG3652-AE
The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group I (CTI > 600) compliance, and AEC qualification, the ZG365x provides reinforced insulation ideal for automotive gate drive applications. Designed for lower DCR and higher volt-time capability compared to the original gate drive transformer DA23xx Up to 3500 VDC / 2474 Vrms, one minute isolation (hipot) between primary and secondary windings AEC-Q200 qualified COTS Plus tin-lead terminations available

The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. With 3500 VDC isolation voltage, 4.9 mm / 5.9 mm creepage and clearance, Material Group I (CTI > 600) compliance, and AEC qualification, the ZG365x provides reinforced insulation ideal for automotive gate drive applications.

  • Designed for lower DCR and higher volt-time capability compared to the original gate drive transformer DA23xx
  • Up to 3500 VDC / 2474 Vrms, one minute isolation (hipot) between primary and secondary windings
  • AEC-Q200 qualified
  • COTS Plus tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number ZG3652-AE
Product Name ZG365x Series SMT Gate Drive Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST1, CST2 – High Frequency SMT Current Sense Transformers - CST1-060L CST1-060LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-120K2SL FCT1-120K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-472 LPD8035V-472MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
7 Watt PoE Transformers for TI LM5070 - C1587-AL C1587-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details