Coilcraft, Inc. Transformer PC Board Mount POE300F-12LD

Description
AUDIO TRANSFORMER, SIGNAL TRANSFORMER, FLYBACK POE, 30UH, 12V, 2.5A. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
AUDIO TRANSFORMER, SIGNAL TRANSFORMER, FLYBACK POE, 30UH, 12V, 2.5A. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer PC Board Mount - 225149756 - Radwell International
Willingboro, NJ, United States
Transformer PC Board Mount
225149756
Transformer PC Board Mount 225149756
AUDIO TRANSFORMER, SIGNAL TRANSFORMER, FLYBACK POE, 30UH, 12V, 2.5A. FREE 2 YEAR RADWELL WARRANTY

AUDIO TRANSFORMER, SIGNAL TRANSFORMER, FLYBACK POE, 30UH, 12V, 2.5A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformers - POE300F-12LD - ODG (Origin Data Global)
Shenzhen, China
Transformers
POE300F-12LD
Transformers POE300F-12LD
Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 12 V 2.5 A

Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 12 V 2.5 A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
POE300F-12LD
Audio Transformers / Signal Transformers POE300F-12LD
Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 12 V 2.5 A

Audio Transformers / Signal Transformers POE300F Flyback PoE+ 30uH 12 V 2.5 A

Buy Now Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 225149756 POE300F-12LD POE300F-12LD
Product Name Transformer PC Board Mount Transformers Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2677-AL FA2677-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 9-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers