Coilcraft, Inc. PL300 Series SMT Planar Transformers PL300-104L

Description
Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) 1500 Vrms, one minute primary to secondary isolation. Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding The smaller PL160 Series is rated at 160 Watts RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
Request a Quote Datasheet
Description
Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) 1500 Vrms, one minute primary to secondary isolation. Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding The smaller PL160 Series is rated at 160 Watts RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PL300 Series SMT Planar Transformers - PL300-104L - Coilcraft, Inc.
Cary, IL, USA
PL300 Series SMT Planar Transformers
PL300-104L
PL300 Series SMT Planar Transformers PL300-104L
Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) 1500 Vrms, one minute primary to secondary isolation. Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding The smaller PL160 Series is rated at 160 Watts RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
  • Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input.
  • High efficiency; excellent DCR; very low leakage inductance
  • AEC-Q200 Grade 1 (−40°C to +125°C)
  • 1500 Vrms, one minute primary to secondary isolation.
  • Provides 0.009 inch (0.229 mm) clearance above the seating plane
  • Can be special ordered with an optional auxiliary winding
  • The smaller PL160 Series is rated at 160 Watts
  • RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations
  • Two samples of each PL300 and PL160 parts are available in Coilcraft Designer's Kit C460
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PL300-104L
Audio Transformers / Signal Transformers PL300-104L
Audio Transformers / Signal Transformers PL160 300W 0.0138Ohm Planar Trnsfmr

Audio Transformers / Signal Transformers PL160 300W 0.0138Ohm Planar Trnsfmr

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
PL300-104L
Transformers - Power Transformers PL300-104L
PWR XFMR 300W CHAS MT

PWR XFMR 300W CHAS MT

Supplier's Site

Technical Specifications

  Coilcraft, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Power Transformers
Product Number PL300-104L PL300-104L PL300-104L
Product Name PL300 Series SMT Planar Transformers Audio Transformers / Signal Transformers Transformers - Power Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7985-CL CR7985-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-562 LPD8035V-562MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104DR HTX8045C-104DRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP1 Series Hexa-Path Magnetics - HP1-0059 HP1-0059LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details