Coilcraft CPS High-Reliability Chip Inductor ML413RAA330_LZ

Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet
Description
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML413RAA330_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML413RAA330_LZ
High-Reliability Chip Inductor ML413RAA330_LZ
Features high temperature materials that allow operationin ambient temperatures up to 155°C. • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH

Features high temperature materials that allow operationin ambient temperatures up to 155°C.

• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML413RAA330_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0330 to 33 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469834 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 33 microH
Rated DC Current 3350 milliamps
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-20N 0402HP-20NXJRW , 0402HP-20NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
High-Reliability Chip Inductor - ML413RAD22N_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Devices in Package 1
Application RF Choke
View Details