Coilcraft CPS Chip Inductor for Critical Applications CP312RAB103_LZ

Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet
Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - CP312RAB103_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
CP312RAB103_LZ
Chip Inductor for Critical Applications CP312RAB103_LZ
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

■ Higher inductance values than other 0603 inductors
■ Ferrite construction for high current handling
■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number CP312RAB103_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 10 microH
Inductance Tolerance 5.2 (+/- %)
DCR 4.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-11N 0402HP-11NXJRW , 0402HP-11NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Inductance Range 0.0012 microH
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
Chip Inductor for Critical Applications - CP312RAB51N_LZ - Coilcraft CPS
Specs
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 0.0510 microH
View Details