Coilcraft, Inc. HP2 Series Hexa-Path Magnetics HP2-0083 HP2-0083LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP2-0083 is a six-winding magnetics component with tightly coupled isolated windings, rated for 500 Vrms isolation between windings and UL1446 Class F (155°C) insulation. It operates up to 1 MHz and supports power levels from 5 to 50 W as an inductor or flyback transformer, or up to 150 W as a forward transformer. Each winding has an inductance of 4.1 µH ±10%, a DCR of 0.085 Ω, an Isat of 2.10 A, and an Irms of 1.13 A. The part measures 13.0 mm × 7.40 mm × 6.43 mm and is packaged on a 13-inch reel with EIA-481 embossed plastic tape. The ambient operating temperature ranges from -40°C to +85°C, with a maximum part temperature of +125°C. The component uses ferrite core material and has tin-silver over nickel over phosphor bronze terminations.

Datasheet Summary
Powered by GS/AI

The HP2-0083 is a six-winding magnetics component with tightly coupled isolated windings, rated for 500 Vrms isolation between windings and UL1446 Class F (155°C) insulation. It operates up to 1 MHz and supports power levels from 5 to 50 W as an inductor or flyback transformer, or up to 150 W as a forward transformer. Each winding has an inductance of 4.1 µH ±10%, a DCR of 0.085 Ω, an Isat of 2.10 A, and an Irms of 1.13 A. The part measures 13.0 mm × 7.40 mm × 6.43 mm and is packaged on a 13-inch reel with EIA-481 embossed plastic tape. The ambient operating temperature ranges from -40°C to +85°C, with a maximum part temperature of +125°C. The component uses ferrite core material and has tin-silver over nickel over phosphor bronze terminations.

Suppliers

Company
Product
Description
Supplier Links
HP2 Series Hexa-Path Magnetics - HP2-0083 HP2-0083LD - Coilcraft, Inc.
Cary, IL, USA
HP2 Series Hexa-Path Magnetics
HP2-0083 HP2-0083LD
HP2 Series Hexa-Path Magnetics HP2-0083 HP2-0083LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HP2-0083 HP2-0083LD
Product Name HP2 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-473 LPD5030V-473MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-753AR HTX7045C-753ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-223 LPD3015-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details