FA2890-AL -- FA2890-AL PFC BOOST INDUCTOR FOR ON SEMICONDUCTOR NCP1606
Coilcraft, Inc.FA2890-AL PFC Boost Inductor for ON Semiconductor NCP1606FA2890-AL
Description
Developed for ON Semiconductor NCP1606 PFC controller.
Designed to operate in 100 Watt applications.
Auxiliary winding provides Zero Current Detection (ZCD) information.
Referenced as LBOOSTin application note AND8282/D.
Also see JA4224-AL for NCP1607 and NCP1608.
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Developed for ON Semiconductor NCP1606 PFC controller.
Designed to operate in 100 Watt applications.
Auxiliary winding provides Zero Current Detection (ZCD) information.
Referenced as LBOOSTin application note AND8282/D.
Also see JA4224-AL for NCP1607 and NCP1608.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The FA2890-AL is a PFC boost inductor designed for 100 Watt applications with the ON Semiconductor NCP1606 controller, featuring an auxiliary winding for zero current detection and power supply. It has a ferrite core, 400 µH inductance at 3.7 A peak current, 0.27 ohms maximum primary DCR, and a 10:1 turns ratio. The inductor supports 2.2 A RMS current at 25°C ambient with a 40°C temperature rise, and operates from -40°C to +85°C at full current, derating above +85°C. It offers 1000 Vrms isolation between windings and the core, is RoHS compliant with tin-silver over tin over copper over copper-steel terminations, weighs 27.2 g, and is supplied in tray packaging with 36 parts per tray. Moisture sensitivity level is 1.
Datasheet Summary Powered by GS/AI
The FA2890-AL is a PFC boost inductor designed for 100 Watt applications with the ON Semiconductor NCP1606 controller, featuring an auxiliary winding for zero current detection and power supply. It has a ferrite core, 400 µH inductance at 3.7 A peak current, 0.27 ohms maximum primary DCR, and a 10:1 turns ratio. The inductor supports 2.2 A RMS current at 25°C ambient with a 40°C temperature rise, and operates from -40°C to +85°C at full current, derating above +85°C. It offers 1000 Vrms isolation between windings and the core, is RoHS compliant with tin-silver over tin over copper over copper-steel terminations, weighs 27.2 g, and is supplied in tray packaging with 36 parts per tray. Moisture sensitivity level is 1.
FA2890-AL PFC Boost Inductor for ON Semiconductor NCP1606
FA2890-AL
FA2890-AL PFC Boost Inductor for ON Semiconductor NCP1606
FA2890-AL
Developed for ON Semiconductor NCP1606 PFC controller.
Designed to operate in 100 Watt applications.
Auxiliary winding provides Zero Current Detection (ZCD) information.
Referenced as LBOOSTin application note AND8282/D.
Also see JA4224-AL for NCP1607 and NCP1608.
Developed for ON Semiconductor NCP1606 PFC controller.
Designed to operate in 100 Watt applications.
Auxiliary winding provides Zero Current Detection (ZCD) information.
Referenced as LBOOSTin application note AND8282/D.
Also see JA4224-AL for NCP1607 and NCP1608.
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
FA2890-AL
Product Name
FA2890-AL PFC Boost Inductor for ON Semiconductor NCP1606