Coilcraft, Inc. Audio Transformers / Signal Transformers ETH1-230LB

Description
Audio Transformers / Signal Transformers ETH1 30W 2pairs PoE+ Magnetic Module
Datasheet
Description
Audio Transformers / Signal Transformers ETH1 30W 2pairs PoE+ Magnetic Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ETH1-230LB
Audio Transformers / Signal Transformers ETH1-230LB
Audio Transformers / Signal Transformers ETH1 30W 2pairs PoE+ Magnetic Module

Audio Transformers / Signal Transformers ETH1 30W 2pairs PoE+ Magnetic Module

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transformers
Product Number ETH1-230LB
Product Name Audio Transformers / Signal Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP2 Series Hexa-Path Magnetics - HP2-0216 HP2-0216LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details