Coilcraft, Inc. CS60-010 50/60 Hz Current Sensor CS60-010 CS60-010L

Description
For measuring current from 1 to 10 Arms. For higher sensed current see CS60 Series. 0.5 mm minimum wall thickness Applications include sensing branch circuit overload and detecting load drop or shutdown. Samples of this sensor, and several high frequency current sensors are available in Coilcraft Designer's Kit P403.
Request a Quote
Description
For measuring current from 1 to 10 Arms. For higher sensed current see CS60 Series. 0.5 mm minimum wall thickness Applications include sensing branch circuit overload and detecting load drop or shutdown. Samples of this sensor, and several high frequency current sensors are available in Coilcraft Designer's Kit P403.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS60-010 is a 50/60 Hz current sensor designed to measure alternating current from 1 to 10 Arms, functioning as the encapsulated secondary of a current transformer with a single-turn primary. It has a minimum hole wall thickness of 0.5 mm to comply with IEC 380 requirements for insulated conductors. The sensor operates over an ambient temperature range of −40°C to +85°C and has a typical output current tolerance of ±10%. The device weighs 5.8 g and measures 20.30 mm by 13.97 mm with a maximum height of 8.64 mm. Termination is RoHS compliant tin-silver over copper for the CS60-010L variant. Applications include branch circuit overload sensing and load drop detection.

Datasheet Summary
Powered by GS/AI

The CS60-010 is a 50/60 Hz current sensor designed to measure alternating current from 1 to 10 Arms, functioning as the encapsulated secondary of a current transformer with a single-turn primary. It has a minimum hole wall thickness of 0.5 mm to comply with IEC 380 requirements for insulated conductors. The sensor operates over an ambient temperature range of −40°C to +85°C and has a typical output current tolerance of ±10%. The device weighs 5.8 g and measures 20.30 mm by 13.97 mm with a maximum height of 8.64 mm. Termination is RoHS compliant tin-silver over copper for the CS60-010L variant. Applications include branch circuit overload sensing and load drop detection.

Suppliers

Company
Product
Description
Supplier Links
CS60-010 50/60 Hz Current Sensor - CS60-010 CS60-010L - Coilcraft, Inc.
Cary, IL, USA
CS60-010 50/60 Hz Current Sensor
CS60-010 CS60-010L
CS60-010 50/60 Hz Current Sensor CS60-010 CS60-010L
For measuring current from 1 to 10 Arms. For higher sensed current see CS60 Series. 0.5 mm minimum wall thickness Applications include sensing branch circuit overload and detecting load drop or shutdown. Samples of this sensor, and several high frequency current sensors are available in Coilcraft Designer's Kit P403.
  • For measuring current from 1 to 10 Arms. For higher sensed current see CS60 Series.
  • 0.5 mm minimum wall thickness
  • Applications include sensing branch circuit overload and detecting load drop or shutdown.
  • Samples of this sensor, and several high frequency current sensors are available in Coilcraft Designer's Kit P403.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CS60-010 CS60-010L
Product Name CS60-010 50/60 Hz Current Sensor
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

3 Watt PoE Transformers for TI LM5070 - C1590-AL C1590-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0325 HPH6-0325L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP2 Series Hexa-Path Magnetics - HPH2-1600 HPH2-1600LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
GA343x Flyback Transformers for 12 Volt Nominal Input - GA3430-BL GA3430-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Input Voltage 10 to 14 volts
View Details