CST3015-100E CST3015-100ED -- CST3015 SERIES SMT CURRENT SENSE TRANSFORMERS
Coilcraft, Inc.CST3015 Series SMT Current Sense TransformersCST3015-100E CST3015-100ED
Description
Designed for use up to 1 MHz and above
Sensed current is 80 A and higher
Very low primary resistance
5000 Vrms, one minute isolation (hipot) between windings
Designed to meet reinforced insulation, at least 8 mm creepage/clearance
AEC-Q200 qualified
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Designed for use up to 1 MHz and above
Sensed current is 80 A and higher
Very low primary resistance
5000 Vrms, one minute isolation (hipot) between windings
Designed to meet reinforced insulation, at least 8 mm creepage/clearance
AEC-Q200 qualified
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The CST3015 series consists of surface-mount current sense transformers designed for high-frequency applications up to 1 MHz and above, with a rated sensed current of 80 A and higher. The part features 5000 Vrms one-minute isolation between windings, reinforced insulation with at least 8 mm creepage and clearance, and is AEC-Q200 qualified for automotive use. It operates from -40°C to +125°C ambient temperature, with a maximum part temperature of +165°C. The transformer has a ferrite core, is halogen-free and RoHS compliant, and uses tin-silver-copper terminations. It weighs between 16.6 and 16.9 grams. The CST3015-100ED variant has a 1:100 turns ratio, secondary inductance of 3.20 mH, and a maximum primary DC resistance of 0.0001 ohms. It is supplied on a 13-inch tape and reel with 90 parts per reel.
Datasheet Summary Powered by GS/AI
The CST3015 series consists of surface-mount current sense transformers designed for high-frequency applications up to 1 MHz and above, with a rated sensed current of 80 A and higher. The part features 5000 Vrms one-minute isolation between windings, reinforced insulation with at least 8 mm creepage and clearance, and is AEC-Q200 qualified for automotive use. It operates from -40°C to +125°C ambient temperature, with a maximum part temperature of +165°C. The transformer has a ferrite core, is halogen-free and RoHS compliant, and uses tin-silver-copper terminations. It weighs between 16.6 and 16.9 grams. The CST3015-100ED variant has a 1:100 turns ratio, secondary inductance of 3.20 mH, and a maximum primary DC resistance of 0.0001 ohms. It is supplied on a 13-inch tape and reel with 90 parts per reel.
Designed for use up to 1 MHz and above
Sensed current is 80 A and higher
Very low primary resistance
5000 Vrms, one minute isolation (hipot) between windings
Designed to meet reinforced insulation, at least 8 mm creepage/clearance
AEC-Q200 qualified
Designed for use up to 1 MHz and above
Sensed current is 80 A and higher
Very low primary resistance
5000 Vrms, one minute isolation (hipot) between windings
Designed to meet reinforced insulation, at least 8 mm creepage/clearance