Coilcraft, Inc. LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications LPR4012-202A LPR4012-202AMRC

Description
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 100 Vrms, one-minute isolation (hipot) between windings. Perfect for low voltage step-up in energy harvesting applications Different turns ratios for a variety of voltage step-up and step-down applications. Coupled, low profile shielded power inductor – only 1,1 mm high, 4 mm square Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers
Request a Quote
Description
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 100 Vrms, one-minute isolation (hipot) between windings. Perfect for low voltage step-up in energy harvesting applications Different turns ratios for a variety of voltage step-up and step-down applications. Coupled, low profile shielded power inductor – only 1,1 mm high, 4 mm square Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPR4012 series consists of miniature, shielded coupled inductors measuring 4 mm square and 1.1 mm high, designed for step-up, resonant, and flyback applications in DC-DC converters. Each part offers a coupling coefficient of 0.95 and 100 Vrms isolation between windings. The LPR4012-202A variant has a primary inductance of 2.0 µH with a 1:1.5 turns ratio, a maximum DC resistance of 0.240 ohms on the primary, and a saturation current of 1.70 A at 10% inductance drop. It operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C, and complies with AEC-Q200. The termination is RoHS compliant matte tin over nickel over silver. Packaging is available as 1000 pieces per 7-inch reel.

Datasheet Summary
Powered by GS/AI

The LPR4012 series consists of miniature, shielded coupled inductors measuring 4 mm square and 1.1 mm high, designed for step-up, resonant, and flyback applications in DC-DC converters. Each part offers a coupling coefficient of 0.95 and 100 Vrms isolation between windings. The LPR4012-202A variant has a primary inductance of 2.0 µH with a 1:1.5 turns ratio, a maximum DC resistance of 0.240 ohms on the primary, and a saturation current of 1.70 A at 10% inductance drop. It operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C, and complies with AEC-Q200. The termination is RoHS compliant matte tin over nickel over silver. Packaging is available as 1000 pieces per 7-inch reel.

Suppliers

Company
Product
Description
Supplier Links
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications - LPR4012-202A LPR4012-202AMRC - Coilcraft, Inc.
Cary, IL, USA
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications
LPR4012-202A LPR4012-202AMRC
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications LPR4012-202A LPR4012-202AMRC
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 100 Vrms, one-minute isolation (hipot) between windings. Perfect for low voltage step-up in energy harvesting applications Different turns ratios for a variety of voltage step-up and step-down applications. Coupled, low profile shielded power inductor – only 1,1 mm high, 4 mm square Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers

Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 100 Vrms, one-minute isolation (hipot) between windings.

  • Perfect for low voltage step-up in energy harvesting applications
  • Different turns ratios for a variety of voltage step-up and step-down applications.
  • Coupled, low profile shielded power inductor – only 1,1 mm high, 4 mm square
  • Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number LPR4012-202A LPR4012-202AMRC
Product Name LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HPH5-0155 HPH5-0155LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PFD2015 Series Coupled Power Inductors - PFD2015-822 PFD2015-822MEC , PFD2015-822MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
C0972-AL Transformer for ON Semiconductor NCP1216A - C0972-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-333 LPD8035V-333MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details