Coilcraft, Inc. CST2010V Series SMT Current Sense Transformers CST2010V-150L CST2010V-150LD

Description
High isolation voltage CST2010 current sense transformer Sensed current up to 40 A Designed for use up to 1 MHz and above 2100 Vrms, one minute isolation (hipot) between windings AEC-Q200 qualified Designed to comply with IEC61558-1, IEC62369-1, and IEC60664-1 for providing Reinforced or Basic Insulation 5.5 mm creepage and 5.0 mm clearance to meet reinforced insulation for working voltage up to 136 V and basic insulation for working voltage up to 550 V with material group 3, pollution degree P2, OVCII, and altitude up to 2 km.
Request a Quote Datasheet
Description
High isolation voltage CST2010 current sense transformer Sensed current up to 40 A Designed for use up to 1 MHz and above 2100 Vrms, one minute isolation (hipot) between windings AEC-Q200 qualified Designed to comply with IEC61558-1, IEC62369-1, and IEC60664-1 for providing Reinforced or Basic Insulation 5.5 mm creepage and 5.0 mm clearance to meet reinforced insulation for working voltage up to 136 V and basic insulation for working voltage up to 550 V with material group 3, pollution degree P2, OVCII, and altitude up to 2 km.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST2010V Series SMT Current Sense Transformers - CST2010V-150L CST2010V-150LD - Coilcraft, Inc.
Cary, IL, USA
CST2010V Series SMT Current Sense Transformers
CST2010V-150L CST2010V-150LD
CST2010V Series SMT Current Sense Transformers CST2010V-150L CST2010V-150LD
High isolation voltage CST2010 current sense transformer Sensed current up to 40 A Designed for use up to 1 MHz and above 2100 Vrms, one minute isolation (hipot) between windings AEC-Q200 qualified Designed to comply with IEC61558-1, IEC62369-1, and IEC60664-1 for providing Reinforced or Basic Insulation 5.5 mm creepage and 5.0 mm clearance to meet reinforced insulation for working voltage up to 136 V and basic insulation for working voltage up to 550 V with material group 3, pollution degree P2, OVCII, and altitude up to 2 km.
  • High isolation voltage CST2010 current sense transformer
  • Sensed current up to 40 A
  • Designed for use up to 1 MHz and above
  • 2100 Vrms, one minute isolation (hipot) between windings
  • AEC-Q200 qualified
  • Designed to comply with IEC61558-1, IEC62369-1, and IEC60664-1 for providing Reinforced or Basic Insulation
    • 5.5 mm creepage and 5.0 mm clearance to meet reinforced insulation for working voltage up to 136 V and basic insulation for working voltage up to 550 V with material group 3, pollution degree P2, OVCII, and altitude up to 2 km.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CST2010V-150L CST2010V-150LD
Product Name CST2010V Series SMT Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP1 Series Hexa-Path Magnetics - HPH1-0190 HPH1-0190LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP2 Series Hexa-Path Magnetics - HP2-0083 HP2-0083LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications - LPR6235-253P LPR6235-253PMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-222 LPD5030-222MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details