Flyback transformer designed for 13 W PoE applications with the Akros AS1113 controller, operating at 300 kHz with a 10-57 V input range. It features 1500 Vrms isolation between primary and secondary windings, with an inductance of 40 µH ±10% at 0 A and 36 µH minimum at peak current. The primary DCR is 0.140 Ω maximum, leakage inductance is 0.220 µH, and turns ratios are 1:0.29 for primary to secondary, 1:0.43 for primary to bias, and 1:0.43 for primary to sync. The transformer delivers a 3.3 V, 3.9 A output with a 5 V, 20 mA bias winding and handles a peak primary current of 2.6 A. Package is plastic tape and reel, 44 mm wide, with 200 units per 13" reel. Weight is 5.3-5.7 g. Ambient and storage temperature range is -40°C to +125°C. MSL is 1. Terminations are RoHS tin-silver over tin over nickel over phos bronze.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | HA3585-BL HA3585-BLD |
| Product Name | Flyback Transformer for Akros AS1113 PoE Controller |
| Transformer Type | Isolation |